EN
  • EN
  • DE

MIC2003-1.2YM5

Part No MIC2003-1.2YM5
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limiting Circuit Protector | IC DISTRIBUTION SW 1.2A SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.5V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1.2A
Rds On 70mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MIC2003
Manufacturer Pack Quantity 1,050
MSL Level 1 (Unlimited)
Win Source Part Number 1222021-MIC2003-1.2YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2003-1.2YM5 CAD Model

Description

Product Overview: MIC2003-1.2YM5

The MIC2003-1.2YM5 is a high-quality, integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular device is a member of Microchip's extensive family of power management products, and it is specifically tailored for applications requiring a robust and efficient power distribution system.

Key Features

  • Current Limiting: The MIC2003-1.2YM5 offers precise current limiting to protect the system from overcurrent conditions. This feature ensures reliable operation under various load conditions.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the device provides additional protection by automatically turning off when the junction temperature exceeds safe limits.
  • Low Quiescent Current: The low quiescent current of the MIC2003-1.2YM5 makes it ideal for battery-powered applications, helping to extend battery life and reduce power consumption.
  • High-Speed Circuitry: The device is designed with high-speed circuitry, which allows for fast response times to dynamic load conditions and transient events.

Applications

The versatility of the MIC2003-1.2YM5 makes it suitable for a wide range of applications, including but not limited to:

  • Portable Electronic Devices
  • Computing Systems
  • Networking Equipment
  • Industrial Controls

Package and Availability

The MIC2003-1.2YM5 comes in a compact SOT-23-5 package, which is optimized for space-constrained applications. The small footprint allows designers to save board space while maintaining performance and reliability. This product is available through Microchip Technology's global distribution network, ensuring easy accessibility for designers and manufacturers worldwide.

Quality and Support

As with all Microchip products, the MIC2003-1.2YM5 is backed by Microchip's commitment to quality. Customers can expect comprehensive technical support and a robust product lifecycle management strategy, providing peace of mind for long-term product availability and support.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess