EN
  • EN
  • DE

MCP9804T-E/MS

Part No MCP9804T-E/MS
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description ±0.25°C Typ. Accuracy Digital Temperature Sensor | SENSOR DIGITAL -40C-125C 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 10 b
Features Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C
Test Condition -40°C ~ 125°C
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MCP9804
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221247-MCP9804T-E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP9804T-E/MS CAD Model

Description

Microchip Technology's MCP9804T-E/MS High-Accuracy Temperature Sensor

The MCP9804T-E/MS is a premium-grade digital temperature sensor from Microchip Technology, designed to deliver exceptional accuracy and precision for demanding applications. This compact sensor is housed in an MSOP (Micro Small Outline Package), making it ideal for space-constrained environments where performance cannot be compromised.

Key Features:

  • High Precision: The MCP9804T-E/MS offers an outstanding temperature accuracy of ±0.25°C (typical) from -40°C to +125°C. This level of precision ensures reliable temperature readings in critical applications.
  • Wide Operating Range: With an operating voltage range of 2.7V to 5.5V, this sensor is versatile and can be used in various systems without the need for complex power management.
  • User-Programmable: The MCP9804T-E/MS features user-programmable temperature limits and hysteresis settings, allowing for tailored thermal management strategies.
  • Digital Interface: It offers a user-friendly I2C interface, supporting both standard and fast mode operations, which enables easy integration with microcontrollers and other digital systems.
  • Multiple Resolution Options: The sensor supports selectable measurement resolutions from 9-bit to 12-bit, providing flexibility in balancing measurement resolution and conversion time.

Applications:

The MCP9804T-E/MS is suitable for a wide range of applications that require precise temperature monitoring. It is commonly used in:

  • Advanced consumer electronics
  • Industrial controls and monitoring systems
  • Computer servers and networking equipment
  • Medical and healthcare devices
  • Environmental monitoring and HVAC systems

Reliability and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. The MCP9804T-E/MS is no exception, offering stable and accurate performance over its entire operating range. Additionally, Microchip provides comprehensive technical support and documentation, making the integration of the MCP9804T-E/MS into your project as seamless as possible.

Whether you're developing high-precision industrial equipment or innovative consumer products, the MCP9804T-E/MS temperature sensor stands ready to meet your needs with its exceptional accuracy, flexibility, and ease of use.

You May Also Be Interested in

Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4297 $51.4376
19+ $5.2757 $100.2383
30+ $5.1108 $153.3240
41+ $4.9460 $202.7860
53+ $4.7811 $253.3983
70+ $4.2865 $300.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess