EN
  • EN
  • DE

MCP9701AT-E/TT

Part No MCP9701AT-E/TT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Analog Automotive 3-Pin SOT-23 T/R / SENSOR TEMP ANLG VOLT SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -10°C to 125°C
Output Type Analog Voltage
Supply Voltage - Operating 3.1 V to 5.5 V
Resolution 19.5mV/°C
Accuracy - Highest (Lowest) ±2°C (-2°C, +4°C)
Testing Conditions 0°C to 70°C (-10°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023122-MCP9701AT-E/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management, Automotive
Family Name MCP9701A
Introduction Date June 22, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP9701AT-E/TT CAD Model

Description

Microchip Technology's MCP9701AT-E/TT Linear Active Thermistor

The MCP9701AT-E/TT is a high-precision, linear active thermistor IC produced by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This tiny analog temperature sensor is designed for easy integration into a wide range of applications, offering a cost-effective solution for temperature sensing needs.

Key Features

  • Temperature Sensing Range: The MCP9701AT-E/TT can measure temperatures from -40°C to +125°C, making it suitable for diverse environments and conditions.
  • Accuracy: It provides an accuracy of ±2°C for the range of 0°C to +70°C, ensuring reliable temperature readings for critical applications.
  • Linear Temperature Coefficient: With a linear temperature coefficient of 19.5 mV/°C, this sensor offers a predictable and consistent output that simplifies the design of temperature monitoring systems.
  • Low Operating Voltage: The device operates at a low voltage range of 2.3V to 5.5V, which is ideal for battery-powered and portable applications.
  • Small Package: The MCP9701AT-E/TT comes in a tiny SOT-23 package, occupying minimal space on a PCB and making it perfect for space-constrained applications.
  • No External Components Required: Unlike traditional thermistors, this active thermistor IC does not require any additional signal conditioning or calibration, facilitating a simpler and more compact design.

Applications

With its robust features, the MCP9701AT-E/TT is an excellent choice for various applications, including:

  • Industrial systems
  • Consumer electronics
  • Automotive temperature monitoring
  • Environmental monitoring
  • Medical devices

The MCP9701AT-E/TT's combination of accuracy, linearity, and ease of use makes it a versatile component for temperature sensing solutions. Its small footprint and straightforward interface enable designers to incorporate it into a multitude of products without the complexity and size constraints associated with traditional thermistors.

Microchip Technology's commitment to quality ensures that the MCP9701AT-E/TT is a reliable and efficient choice for your temperature measurement requirements, delivering consistent performance for a wide array of temperature sensing applications.

You May Also Be Interested in

Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3446 $51.6900
310+ $0.3228 $100.0680
485+ $0.3119 $151.2715
690+ $0.2900 $200.1000
900+ $0.2791 $251.1900
1,120+ $0.2682 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,900 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess