EN
  • EN
  • DE
  • IT

MCP6V91UT-E/LTY

Part No MCP6V91UT-E/LTY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1CIRC SC70-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 9.5V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 9 µV
Current - Supply 1.1mA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 2.4 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number MCP6V91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1354679-MCP6V91UT-E/LTY
Ultra Librarian 3D Model Ultra Librarian MCP6V91UT-E/LTY CAD Model

Description

Product Overview: MCP6V91UT-E/LTY

The MCP6V91UT-E/LTY is a high-precision operational amplifier (op-amp) from the reputable manufacturer Microchip Technology. This op-amp is part of Microchip's MCP6V9X family, designed to offer a combination of high performance and low power consumption, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Low Input Offset Voltage: The device boasts an ultra-low input offset voltage, which significantly improves accuracy in applications requiring high precision.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, the MCP6V91UT-E/LTY is suitable for harsh environments and can reliably perform in a wide spectrum of conditions.
  • Low Quiescent Current: It has a low quiescent current, making it an energy-efficient choice for battery-powered devices and applications where power conservation is crucial.
  • Gain Bandwidth Product: The device features a moderate gain bandwidth product, providing a good balance between speed and power consumption.
  • Supply Voltage: It operates with a supply voltage range that accommodates various design requirements, providing flexibility in system integration.

Applications

The MCP6V91UT-E/LTY can be used in various applications that require high precision and stability. These include:

  • Portable Instrumentation
  • Sensor Interfaces
  • Analog Filters
  • Automotive Systems
  • Control Systems
  • Medical Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MCP6V91UT-E/LTY is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and consistent performance for the end user. Whether you are designing a precision sensor interface or a robust control system, the MCP6V91UT-E/LTY from Microchip Technology is a dependable choice that won't disappoint.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4090 $56.3600
80+ $1.3198 $105.5840
120+ $1.2752 $153.0240
170+ $1.1861 $201.6370
220+ $1.1415 $251.1300
275+ $1.0969 $301.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess