EN
  • EN
  • DE

MCP6V16T-E/OT

Part No MCP6V16T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Gain Bandwidth Product 80 kHz
Current - Input Bias 5 pA
Voltage - Input Offset 25 µV
Current - Supply 7.5µA
Current - Output / Channel 17 mA
Voltage - Supply Span (Min) 1.6 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP6V16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357550-MCP6V16T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP6V16T-E/OT CAD Model

Description

Product Overview: MCP6V16T-E/OT from Microchip Technology

The MCP6V16T-E/OT is a robust, high-performance operational amplifier (op-amp) designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This op-amp is part of Microchip's MCP6V1x series, which is known for its zero-drift architecture, providing users with enhanced accuracy and stability over time and temperature variations.

This particular model comes in a 5-pin SOT-23 package, which is ideal for space-constrained applications. The compact form factor does not compromise its functionality or reliability, making it suitable for a wide range of electronic circuits, including portable devices, sensor interfaces, and control systems.

Key Features:

  • Zero-Drift Architecture: The MCP6V16T-E/OT features a self-correcting design that minimizes the voltage offset over time, ensuring precision and stability in measurements.
  • Low Power Consumption: This op-amp is engineered for low-power applications, with a quiescent current of just 20 µA (typical), making it an excellent choice for battery-powered devices.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range of 1.8V to 5.5V, which allows for flexibility in various system designs.
  • Extended Temperature Range: The device is capable of operating over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Enhanced EMI Rejection: The MCP6V16T-E/OT is designed to have good Electromagnetic Interference (EMI) rejection, which helps maintain signal fidelity in the presence of high-frequency interference.

Applications:

Due to its high accuracy and low-power nature, the MCP6V16T-E/OT is well-suited for a variety of applications, including but not limited to:

  • Portable Instrumentation
  • Temperature Sensing and Compensation
  • Strain Gauge Amplifiers
  • Precision Current Sensing
  • Analog Filters
  • Medical Monitoring Devices

The MCP6V16T-E/OT from Microchip Technology exemplifies a perfect blend of size, power efficiency, and precision, making it a top choice for designers seeking to optimize their analog circuitry's performance.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5214 $53.2490
75+ $1.4251 $106.8825
110+ $1.3770 $151.4700
160+ $1.2807 $204.9120
205+ $1.2325 $252.6625
255+ $1.1844 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess