EN
  • EN
  • DE

MCP6L04T-E/ST

Part No MCP6L04T-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ RRO 14TSSOP / Op Amp Quad GP R-R I/O 6V 14-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 2pA
Voltage - Input Offset 1mV
Operating Supply Current 85μA
Channel Output Current 20mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 038428-MCP6L04T-E/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP6L04
Introduction Date March 10, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP6L04T-E/ST CAD Model

Description

Overview of MCP6L04T-E/ST

The MCP6L04T-E/ST from Microchip Technology is a high-precision operational amplifier (op-amp) designed for general-purpose applications. This device is a part of Microchip's family of low-power, high-performance operational amplifiers. It offers a unique combination of features that make it suitable for a wide range of applications, including sensor interfacing, portable devices, and analog filtering.

Key Features

  • Amplifier Type: Operational Amplifier
  • Number of Circuits: 4
  • Package / Case: TSSOP-14
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +125°C
  • Power Supply Type: Single or Dual Supply
  • Supply Voltage: 1.8V to 6V
  • Gain Bandwidth Product: 1MHz
  • Slew Rate: 0.6V/µs
  • Input Offset Voltage: Typically 1.5 mV
  • Input Bias Current: 1 pA (typical)
  • Quiescent Current: 100 µA per amplifier

Applications

The MCP6L04T-E/ST is versatile and can be used in various applications such as:

  • Portable Instrumentation
  • Analog Filters
  • Sensor Interface
  • Data Acquisition Systems
  • Power Supply Control
  • Medical Devices
  • Consumer Electronics

Performance Advantages

The MCP6L04T-E/ST stands out due to its low power consumption and high accuracy. The low input offset voltage and bias current ensure precision in measurement and control systems. Its wide bandwidth and slew rate make it suitable for signal conditioning, active filtering, and buffering applications.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The MCP6L04T-E/ST operational amplifier is built to meet high standards, ensuring stable performance over its entire operating temperature range. It is a reliable choice for designers seeking to create robust and efficient electronic systems.

For detailed specifications and application notes, designers are encouraged to consult the official datasheet provided by Microchip Technology.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5000 $50.0000
245+ $0.4103 $100.5235
380+ $0.3975 $151.0500
525+ $0.3846 $201.9150
675+ $0.3718 $250.9650
900+ $0.3334 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,760 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess