EN
  • EN
  • DE

MCP6H02T-E/MNY

Part No MCP6H02T-E/MNY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TDFN / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.8V/µs
Gain Bandwidth Product 1.2 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 700 µV
Current - Supply 135µA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 3.5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number MCP6H02
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6H02T-E/MNYCT,MCP6H02T-E/MNYDKR,MCP6H02TEMNY,MCP6H02T-E/MNYTR
Standard Package 3,300
Win Source Part Number 1321717-MCP6H02T-E/MNY
Ultra Librarian 3D Model Ultra Librarian MCP6H02T-E/MNY CAD Model

Description

The MCP6H02T-E/MNY is a high-precision operational amplifier (op-amp) from Microchip Technology, renowned for its robust design and reliable performance in various electronic applications. This component is part of the MCP6H0x family, which is well-suited for analog circuitry requiring low power consumption and a wide bandwidth. The MCP6H02T-E/MNY offers a unique combination of features that make it an ideal choice for designers looking to enhance their systems with a dependable and efficient op-amp.

Key Features:

  • Supply Voltage: The device operates over a broad range of supply voltages, from 2.0V to 5.5V, allowing for flexible usage in both single-supply and dual-supply applications.
  • Gain Bandwidth Product: It boasts a gain bandwidth product of 10 MHz, providing ample bandwidth for a variety of tasks, including filters, amplifiers, and other signal processing applications.
  • Slew Rate: With a slew rate of 7 V/µs, the MCP6H02T-E/MNY ensures rapid voltage changes are handled efficiently, which is crucial for high-speed signal conditioning.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications that require high reliability under harsh conditions.
  • Packaging: This op-amp comes in a compact 8-TDFN package, which is ideal for space-constrained applications.
  • PSRR and CMRR: It features excellent power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR), minimizing the effects of voltage fluctuations and common-mode noise on the output signal.

Applications:

The MCP6H02T-E/MNY is versatile and can be used in a range of applications, including:

  • Analog filters
  • Data acquisition systems
  • Sensor interfaces
  • Power supply control
  • Automotive electronics
  • Industrial monitoring and control systems

Quality and Reliability:

Microchip Technology is committed to delivering high-quality products. The MCP6H02T-E/MNY operational amplifier is built to meet stringent industry standards, ensuring long-term reliability and performance for critical applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess