EN
  • EN
  • DE

MCP6G01T-E/SN

Part No MCP6G01T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 900KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 4.5 V/μs
-3db Bandwidth 900kHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Operating Supply Current 110μA
Channel Output Current 20mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 058398-MCP6G01T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6G01T-E/SN CAD Model

Description

Microchip Technology's MCP6G01T-E/SN Operational Amplifier

The MCP6G01T-E/SN is a versatile and high-performance operational amplifier (op-amp) designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This precision op-amp is crafted for an array of applications, from industrial and automotive systems to consumer electronics and medical devices.

Encased in an 8-pin SOIC (Small Outline Integrated Circuit) package, the MCP6G01T-E/SN offers a single amplifier with a gain-bandwidth product of 1 MHz. This makes it suitable for low-frequency applications such as sensor interfacing, portable equipment, and battery-powered devices, where power efficiency is crucial. The device operates over a wide supply voltage range from 2.5V to 5.5V, providing design flexibility and compatibility with most common logic levels.

The MCP6G01T-E/SN is designed with advanced CMOS technology, which ensures low power consumption while maintaining high performance. It boasts a quiescent current of just 230 µA (typical), which is particularly beneficial for energy-saving requirements. Additionally, it features a rail-to-rail input and output swing, which maximizes the dynamic range in low-voltage applications.

With an extended temperature range from -40°C to +125°C, the MCP6G01T-E/SN is robust enough to withstand harsh environments, making it an ideal choice for automotive and industrial applications that demand reliability under extreme conditions. The device also includes built-in short-circuit protection and an open-drain output stage, providing a measure of safety and durability to the integrated circuits it supports.

Microchip Technology's commitment to quality is evident in the MCP6G01T-E/SN's design and manufacturing. The op-amp is characterized for operation from the -40°C to +125°C temperature range, ensuring consistent performance across a wide range of operating conditions. Whether you are designing a sophisticated medical instrument or a rugged piece of industrial machinery, the MCP6G01T-E/SN operational amplifier offers the precision, reliability, and efficiency needed to meet your application requirements.

For further information, datasheets, and support, designers and engineers can visit Microchip Technology's official website or contact their local Microchip sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3470 $58.6750
60+ $1.9254 $115.5240
93+ $1.8653 $173.4729
128+ $1.8053 $231.0784
166+ $1.7452 $289.7032
222+ $1.5650 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess