EN
  • EN
  • DE

MCP6481T-E/OT

Part No MCP6481T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.7V/µs
Gain Bandwidth Product 4 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.5 mV
Current - Supply 240µA
Current - Output / Channel 12 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP6481
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1368797-MCP6481T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP6481T-E/OT CAD Model

Description

Microchip Technology's MCP6481T-E/OT Operational Amplifier

The MCP6481T-E/OT is a high-precision operational amplifier (op-amp) offered by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This op-amp is part of Microchip's MCP648x family, which is known for its low power consumption and high performance. Designed to operate with a single supply voltage as low as 1.8V and up to 6V, the MCP6481T-E/OT is versatile and suitable for a wide range of applications, including portable devices, battery-powered instruments, and sensor interfacing.

This particular model, the MCP6481T-E/OT, comes in a 5-pin SOT-23 package, which is ideal for space-constrained applications. The device offers a gain bandwidth product of 1 MHz, which ensures adequate frequency response for moderate-speed applications. Additionally, with a quiescent current of just 450 µA (typical), it is optimized for low-power operations, making it an excellent choice for energy-sensitive designs.

The MCP6481T-E/OT features Rail-to-Rail input and output swing, which enables the op-amp to output voltages close to the supply rails, maximizing the dynamic range in applications with limited power supply voltages. This characteristic is particularly beneficial in single-supply operations and can simplify the design of analog circuits by eliminating the need for dual supplies.

Moreover, the device boasts a low input bias current of 1 pA (typical), which is crucial for high-impedance sensor applications and precision instrumentation. This low input bias minimizes errors in these critical applications and ensures accurate signal amplification and processing.

With its extended temperature range of -40°C to +125°C, the MCP6481T-E/OT is reliable and robust, capable of operating in harsh environments. This makes it suitable for industrial, automotive, and other demanding applications where temperature extremes are common.

In summary, the MCP6481T-E/OT operational amplifier from Microchip Technology is a high-performance, low-power device that offers a compact footprint, precision characteristics, and Rail-to-Rail input/output. It is an excellent choice for designers looking to optimize their circuit designs for power efficiency, space savings, and performance under varying temperature conditions.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess