EN
  • EN
  • DE

MCP6422-E/MS

Part No MCP6422-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP DUAL 90KHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.05 V/μs
Gain Bandwidth Product (GBP) 90kHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Operating Supply Current 4.4μA
Channel Output Current 22mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1075274-MCP6422-E/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6422-E/MS CAD Model

Description

Microchip Technology MCP6422-E/MS Operational Amplifier

The MCP6422-E/MS from Microchip Technology is a high-performance operational amplifier (op-amp) that delivers a combination of features making it ideal for a wide range of applications. This op-amp is designed for general-purpose use in the industrial, automotive, consumer, and medical markets.

The MCP6422-E/MS comes in an MSOP-8 package, which is a mini small outline package, allowing for compact circuit design. This op-amp operates over a broad voltage range from 2.7V to 5.5V, providing designers with flexibility in various power supply scenarios. The device features a quiescent current of just 220 µA, per amplifier, which is advantageous for power-sensitive applications.

With a gain bandwidth product of 10 MHz, the MCP6422-E/MS can handle a wide range of frequencies, making it suitable for filtering, signal conditioning, and other applications requiring high bandwidth. The device also boasts a low input offset voltage, ensuring high accuracy in measurement and control systems.

One of the key benefits of the MCP6422-E/MS is its extended temperature range, operating from -40°C to +125°C, which ensures reliable performance in harsh environments. This characteristic is particularly important for automotive and industrial applications where temperature extremes are common.

Additionally, the MCP6422-E/MS features rail-to-rail input and output swing, which maximizes the dynamic range in low voltage applications. This is especially useful in single-supply operations and ADC (analog to digital converter) buffer applications.

In summary, the Microchip Technology MCP6422-E/MS operational amplifier is a versatile and reliable component for a multitude of electronic applications. Its low power consumption, high bandwidth, and temperature resilience make it a smart choice for engineers and designers looking for a robust op-amp solution.

For detailed specifications, application notes, and additional resources, please visit the Microchip Technology website.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9570 $50.8820
63+ $1.6058 $101.1654
97+ $1.5556 $150.8932
133+ $1.5054 $200.2182
172+ $1.4553 $250.3116
230+ $1.3047 $300.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,908 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess