EN
  • EN
  • DE

MCP6404T-H/SL

Part No MCP6404T-H/SL
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP6404
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884269-MCP6404T-H/SL
Ultra Librarian 3D Model Ultra Librarian MCP6404T-H/SL CAD Model

Description

Introducing the MCP6404T-H/SL from Microchip Technology

The MCP6404T-H/SL is a cutting-edge operational amplifier (op-amp) developed by the renowned Microchip Technology. This device is part of Microchip's MCP640x family, known for its low-power and high-precision characteristics. The MCP6404T-H/SL is designed to cater to a wide array of applications, ranging from sensor interfacing to data acquisition systems, and is particularly well-suited for battery-powered devices due to its efficient power consumption.

With its quad configuration, the MCP6404T-H/SL incorporates four independent op-amps in a single package, making it an ideal solution for designs that require multiple amplifiers while conserving space. This feature is especially beneficial for compact devices where board real estate is at a premium.

The device operates over a broad voltage range, from 1.8V to 5.5V, which allows for flexibility in various power supply scenarios. This voltage range, combined with a typical quiescent current of just 45 µA, ensures that the MCP6404T-H/SL is an excellent choice for energy-sensitive applications.

One of the standout features of the MCP6404T-H/SL is its extended temperature range, with the ability to function reliably from -40°C to +125°C. This robust temperature performance makes it suitable for industrial and automotive environments where extreme conditions are commonplace.

The MCP6404T-H/SL also boasts a Gain Bandwidth Product (GBWP) of 1 MHz, which is impressive for a device with such low power consumption. This GBWP ensures that the op-amp can handle a wide range of frequencies without compromising signal integrity, making it a versatile component for various signal processing tasks.

For designers and engineers looking for high precision, the MCP6404T-H/SL offers a low input offset voltage, which translates to greater accuracy in analog circuits. Additionally, the device features rail-to-rail input and output operation, which maximizes the dynamic range in single-supply applications.

In summary, the MCP6404T-H/SL from Microchip Technology is a high-performance, low-power quad operational amplifier that delivers precision, efficiency, and versatility. Whether it's for industrial control systems, consumer electronics, or automotive applications, the MCP6404T-H/SL is a reliable and cost-effective choice for your amplification needs.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4590 $51.0650
85+ $1.1972 $101.7620
130+ $1.1598 $150.7740
180+ $1.1224 $202.0320
235+ $1.0849 $254.9515
310+ $0.9727 $301.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess