EN
  • EN
  • DE

MCP625-E/UN

Part No MCP625-E/UN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 20 MHz, 2.5 mA Op Amps with mCal
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series mCal Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 10 V/μs
GBP - Gain Bandwidth Product 20MHz
Current - Input Bias 5pA
Voltage - Input Offset 200μV
Operating Supply Current 2.5mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1221168-MCP625-E/UN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP625
Introduction Date June 04, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP625-E/UN CAD Model

Description

Introducing the MCP625-E/UN from Microchip Technology

The MCP625-E/UN is a high-precision operational amplifier (op-amp) designed by the renowned Microchip Technology, a leader in microcontroller and analog semiconductors. This op-amp is part of the MCP6xx series, which is well-known for its low-power consumption and general-purpose applications. The MCP625-E/UN is an ideal choice for a wide range of electronic applications requiring signal amplification, from consumer electronics to industrial control systems.

Key Features

  • Low Power Consumption: With a quiescent current of just 230 µA, the MCP625-E/UN is an excellent choice for battery-powered devices and applications where power efficiency is critical.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 2.5V to 5.5V, making it versatile for use in various circuits without the need for additional power regulation components.
  • Extended Temperature Range: The operational amplifier is designed to function in extreme conditions, with an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Gain Bandwidth Product: It offers a gain bandwidth product of 550 kHz, which is suitable for low-frequency applications such as sensor signal conditioning, portable instrumentation, and battery-operated devices.
  • Rail-to-Rail Output: The MCP625-E/UN features rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.

Applications

The versatility of the MCP625-E/UN makes it a go-to component for a multitude of applications. It is commonly used in:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Consumer Electronics
  • Power Supply Control
  • Medical Instrumentation

Conclusion

The MCP625-E/UN operational amplifier from Microchip Technology stands out with its low-power operation, wide voltage range, and robust performance in varying temperatures. Whether for simple signal amplification or complex analog processing, this op-amp is a reliable and efficient solution for designers looking to optimize their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess