EN
  • EN
  • DE

MCP6061T-E/MNY

Part No MCP6061T-E/MNY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name MCP6061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6061T-E/MNYCT, MCP6061T-E/MNYTR, MCP6061TEMNY, MCP6061T-E/MNYDKR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926715-MCP6061T-E/MNY
Ultra Librarian 3D Model Ultra Librarian MCP6061T-E/MNY CAD Model

Description

Microchip Technology's MCP6061T-E/MNY Operational Amplifier

The MCP6061T-E/MNY is a high-performance operational amplifier (op-amp) offered by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is designed for applications requiring low power consumption, high accuracy, and a compact package. With its advanced features, the MCP6061T-E/MNY is an ideal choice for a wide range of electronic applications, including portable devices, sensor interfacing, and analog filters.

Key Features

  • Low Power Consumption: The MCP6061T-E/MNY is engineered to operate with a low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • High Precision: This op-amp boasts a high degree of accuracy, with a low input offset voltage and low noise, ensuring precise signal amplification and processing.
  • Wide Bandwidth: With a Gain Bandwidth Product (GBWP) of 1 MHz, the MCP6061T-E/MNY can handle a wide range of frequencies, making it versatile for various analog processing tasks.
  • Rail-to-Rail Output: The device can output voltages very close to the power supply rails, maximizing the dynamic range in single-supply operations.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range, making it reliable in extreme conditions.
  • Compact Package: The MCP6061T-E/MNY comes in a space-saving 8-lead 2x3 TDFN package, which is ideal for applications where board space is at a premium.

Applications

The versatility of the MCP6061T-E/MNY allows it to be used in a variety of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Sensor Interfacing
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Medical Devices

Overall, the MCP6061T-E/MNY from Microchip Technology is an excellent choice for designers looking for a reliable, high-performance op-amp that conserves power without sacrificing precision. Its small footprint and robust feature set make it a versatile component in any electronics designer's toolkit.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6377 $57.3195
75+ $1.3438 $100.7850
120+ $1.3018 $156.2160
160+ $1.2598 $201.5680
210+ $1.2178 $255.7380
275+ $1.0918 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess