EN
  • EN
  • DE

MCP6051T-E/OT

Part No MCP6051T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.15V/µs
Gain Bandwidth Product 385 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 150 µV
Current - Supply 30µA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP6051
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 739905-MCP6051T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP6051T-E/OT CAD Model

Description

Microchip Technology MCP6051T-E/OT Operational Amplifier

The MCP6051T-E/OT from Microchip Technology is a high-precision operational amplifier that offers a blend of performance and power efficiency, making it an ideal choice for a wide array of applications. This device is part of the family of op-amps that feature a low quiescent current and an extended bandwidth, which is perfect for battery-powered devices, medical instruments, and industrial control systems where power conservation is critical.

The MCP6051T-E/OT operates with a single supply voltage ranging from 2.5V to 5.5V, and it boasts a typical quiescent current of just 230 µA. This low power consumption does not compromise its performance, as the op-amp provides a gain bandwidth product of 2.3 MHz. This balance of low-power operation with a respectable bandwidth ensures that the device can handle a variety of signals efficiently without draining the power source.

With a maximum offset voltage of just 1 mV and a temperature drift of 2 µV/°C, the MCP6051T-E/OT guarantees precise signal amplification, which is crucial for sensitive applications that require accurate readings. Its rail-to-rail input and output swing also provide the maximum possible dynamic range, which is especially useful in single-supply operations and when interfacing with analog-to-digital converters (ADCs).

The MCP6051T-E/OT is available in a 5-pin SOT-23 package, which is not only space-saving but also allows for efficient PCB layout in compact electronic assemblies. The extended temperature range of -40°C to +125°C ensures reliable performance in harsh environmental conditions, making it a robust choice for outdoor and automotive applications.

Overall, the MCP6051T-E/OT from Microchip Technology is a versatile, high-performance operational amplifier that delivers reliability and precision with low power consumption. Whether it's for sensor interfacing, portable devices, or analog signal conditioning, this op-amp is an excellent choice for designers looking to balance performance with efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3363 $60.1335
95+ $1.2502 $118.7690
145+ $1.2071 $175.0295
210+ $1.1208 $235.3680
270+ $1.0778 $291.0060
335+ $1.0346 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,390 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess