EN
  • EN
  • DE

MCP6042-I/SN

Part No MCP6042-I/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual GP R-R I/O 6V Automotive 8-Pin SOIC N Tube / IC OPAMP GP 14KHZ RRO 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.003 V/μs
Gain Bandwidth Product (GBP) 14kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 600nA
Channel Output Current 20mA
Supply Voltage - Operating 1.4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 092414-MCP6042-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP6042
Introduction Date June 04, 2002
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP6042-I/SN CAD Model

Description

Microchip Technology's MCP6042-I/SN Operational Amplifier

The MCP6042-I/SN is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to offer a blend of performance and power efficiency for a wide range of electronic applications. This op-amp is well-suited for battery-powered devices, medical instruments, and industrial control systems, where maintaining a balance between power consumption and operational integrity is crucial.

The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. With its extended temperature range, the MCP6042-I/SN can operate reliably in diverse environments, making it a versatile choice for designers.

Key features of the MCP6042-I/SN include:

  • Low Power Consumption: The MCP6042-I/SN is designed with power-savvy applications in mind, boasting a quiescent current of just 600 nA. This characteristic makes it an energy-efficient choice for continuous operation in portable devices.
  • Wide Supply Voltage Range: It supports a supply voltage range of 1.8V to 6.0V, providing flexibility in various circuit designs and ensuring compatibility with both single-supply and dual-supply operations.
  • High Precision: With an offset voltage of just 4.5 µV and a gain bandwidth product of 10 kHz, this op-amp delivers precise signal amplification, making it suitable for sensitive applications that require accurate signal processing.
  • Extended Temperature Range: The MCP6042-I/SN can operate over a temperature range of -40°C to +125°C, ensuring stable performance in both industrial-grade and consumer-grade applications.
  • PSRR and CMRR: Excellent power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR) minimize the influence of supply voltage variations and common-mode noise, thereby enhancing the overall stability and accuracy of the op-amp.

With its low power consumption, high precision, and robust performance across a wide range of operating conditions, the MCP6042-I/SN from Microchip Technology is an excellent choice for engineers looking to integrate a reliable operational amplifier into their designs. Whether it's for amplifying low-level signals or performing mathematical operations such as integration and differentiation, this op-amp stands out with its exceptional balance of efficiency and precision.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4483 $50.6905
85+ $1.1883 $101.0055
135+ $1.1512 $155.4120
180+ $1.1141 $200.5380
235+ $1.0769 $253.0715
315+ $0.9655 $304.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess