EN
  • EN
  • DE

MCP6004-I/SL

Part No MCP6004-I/SL
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ RRO 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 4.5mV
Operating Supply Current 100μA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 093183-MCP6004-I/SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automotive, Portable Devices, Test & Measurement, Signal Processing, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian MCP6004-I/SL CAD Model

Description

Microchip Technology MCP6004-I/SL Operational Amplifier

The MCP6004-I/SL is a quad operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This device features a combination of high performance, low power consumption, and small footprint, making it an ideal choice for a variety of applications in the consumer, automotive, and industrial markets.

Key Features:

  • Amplifier Type: The MCP6004-I/SL is a quad op-amp, meaning it contains four independent operational amplifiers in a single package, which can be used in a variety of configurations such as amplifiers, filters, and buffers.
  • Supply Voltage: This device operates with a single supply voltage ranging from 1.8V to 6.0V or a dual supply voltage of ±0.9V to ±3.0V, offering flexibility for different power requirements.
  • Low Quiescent Current: It boasts a low quiescent current of 100 µA (typical) per amplifier, which is advantageous for battery-powered applications where power efficiency is critical.
  • Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, the MCP6004-I/SL is capable of handling a wide range of frequencies, suitable for audio processing, signal conditioning, and other applications requiring moderate bandwidth.
  • Extended Temperature Range: The operational temperature range of this device is from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Packaging: The MCP6004-I/SL comes in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to integrate into various circuit designs.

Applications:

Due to its versatility, the MCP6004-I/SL is suitable for a wide range of applications, including:

  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Automotive electronics
  • Portable devices
  • Medical monitoring devices

In conclusion, the MCP6004-I/SL from Microchip Technology is a reliable and efficient solution for designers looking to incorporate a quad operational amplifier with a balance of performance, power efficiency, and ease of use in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6080 $51.6800
205+ $0.4989 $102.2745
315+ $0.4833 $152.2395
430+ $0.4677 $201.1110
555+ $0.4521 $250.9155
745+ $0.4054 $302.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess