EN
  • EN
  • DE

MCP47FEB21A0T-E/ST

Part No MCP47FEB21A0T-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202436-MCP47FEB21A0T-E/ST
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 12
Output Type Voltage - Buffered
Differential Output No
Data Interface I²C
Reference Type External, Internal, Supply
Ultra Librarian 3D Model Ultra Librarian MCP47FEB21A0T-E/ST CAD Model

Description

Microchip Technology MCP47FEB21A0T-E/ST Digital-to-Analog Converter

The MCP47FEB21A0T-E/ST is a high-performance, 12-bit Digital-to-Analog Converter (DAC) from Microchip Technology, designed to deliver precision and accuracy in a compact surface-mount package. This innovative component is an ideal solution for a wide range of applications, including process control, data acquisition systems, and digital signal processing, where reliable digital-to-analog conversion is critical.

With its 12-bit resolution, the MCP47FEB21A0T-E/ST ensures fine granularity in analog output, allowing for smooth and precise control in your electronic designs. The device operates on a single supply voltage ranging from 2.7V to 5.5V, making it versatile for use in both 3.3V and 5V systems. This flexibility in voltage requirements is particularly beneficial for battery-operated devices and portable applications.

The MCP47FEB21A0T-E/ST features an internal voltage reference with a default of 2.048V, which can be adjusted through an external voltage reference input, giving designers the freedom to set a specific range for the analog output. This feature is crucial for matching the DAC output range to the needs of the connected analog components, ensuring optimal performance and compatibility.

Communication with the MCP47FEB21A0T-E/ST is achieved via a standard I2C interface, which supports standard, fast, and high-speed modes. This protocol enables easy integration into most microcontroller-based systems and allows for multiple devices to be connected to the same bus, simplifying design and reducing component count.

The device comes in a 10-MSOP (Mini Small Outline Package) that is both space-saving and suitable for automated assembly processes, thus aiding in the miniaturization of electronic products. Additionally, the MCP47FEB21A0T-E/ST boasts an extended temperature range of -40°C to +125°C, ensuring reliable operation under diverse environmental conditions.

In summary, the MCP47FEB21A0T-E/ST from Microchip Technology is a versatile and precise DAC that offers designers a high level of integration, performance, and flexibility for their analog output needs. Its ease of use and robust feature set make it a smart choice for a myriad of applications where digital precision meets analog demands.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess