EN
  • EN
  • DE

MCP4728A0-E/UN

Part No MCP4728A0-E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT I2C 4CH 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal, Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2, ±0.2
Temperature Range - Operating -40°C to 125°C
Case / Package 10-MSOP
Win Source Part Number 1075119-MCP4728A0-E/UN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP4728A0-E/UN CAD Model

Description

Microchip Technology's MCP4728A0-E/UN Digital-to-Analog Converter

The MCP4728A0-E/UN is a high-precision, quad-channel, 12-bit Digital-to-Analog Converter (DAC) integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient component is designed to provide a flexible and accurate voltage output solution for a wide range of applications, including industrial automation, motor control, and consumer electronics.

The MCP4728A0-E/UN features four DAC channels with an external voltage reference, allowing for fine-tuning of the output voltage to match specific application requirements. With an internal EEPROM, this DAC can store user-defined settings, which means the device can retain the DAC configuration even after power cycling, providing a "set and forget" feature that simplifies device initialization and reduces software complexity.

This DAC operates over a standard I2C-compatible serial interface, enabling easy integration into existing systems with minimal additional components. It supports a wide range of power supply voltages from 2.7V to 5.5V, making it versatile for use in both 3.3V and 5V systems. The MCP4728A0-E/UN also boasts low power consumption, which is critical for battery-powered and portable applications where power efficiency is a priority.

The MCP4728A0-E/UN is available in a 10-MSOP package, which is well-suited for space-constrained applications. Its high-resolution output, combined with the ability to configure each channel independently, makes this DAC an ideal choice for applications requiring precise analog voltage outputs. Furthermore, Microchip Technology provides comprehensive technical support and robust development tools to facilitate the integration of the MCP4728A0-E/UN into your designs, ensuring a smooth development process and rapid time-to-market for your products.

In summary, the MCP4728A0-E/UN from Microchip Technology is a versatile, high-performance DAC solution that offers design flexibility, ease of use, and reliability for a broad range of electronic applications.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9778 $53.8002
21+ $4.9049 $103.0029
32+ $4.7516 $152.0512
44+ $4.5983 $202.3252
57+ $4.4451 $253.3707
76+ $3.9852 $302.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,950 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess