EN
  • EN
  • DE

MCP4541T-503E/MS

Part No MCP4541T-503E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 129TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP4541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4541T-503E/MS-ND, MCP4541T-503E/MSTR, MCP4541T-503E/MSCT, MCP4541T-503E/MSDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884208-MCP4541T-503E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4541T-503E/MS CAD Model

Description

Microchip Technology's MCP4541T-503E/MS Digital Potentiometer

The MCP4541T-503E/MS from Microchip Technology is a highly versatile digital potentiometer that offers a compact and precise solution for adjusting resistance values in electronic circuits. This digital potentiometer, also known as a digipot, is designed to emulate a traditional analog potentiometer, providing electronic adjustment capabilities through digital communication interfaces.

Key Features

  • Resistance Value: The MCP4541T-503E/MS offers a maximum resistance of 50kΩ, suitable for a broad range of applications requiring fine-tuning of resistance.
  • Interface: It utilizes an I2C interface, enabling easy communication and integration with microcontrollers and other digital systems.
  • Resolution: With 7-bits (128 wiper steps), this device provides precise adjustment steps, allowing for smooth transitions in resistance changes.
  • Package: The device comes in an MSOP-8 package, making it a space-saving option for designs where PCB real estate is at a premium.
  • Single-Supply Operation: It operates from a single 2.7V to 5.5V power supply, accommodating a wide range of applications and simplifying power management.
  • Non-Volatile Memory: The onboard non-volatile memory ensures that the wiper position is retained even after power is removed, providing consistent performance across power cycles.
  • Temperature Range: The MCP4541T-503E/MS is designed to operate over an industrial temperature range of -40°C to +125°C, making it suitable for challenging environmental conditions.

Applications

The versatility of the MCP4541T-503E/MS makes it an ideal choice for various applications, including:

  • Adjustable power supplies
  • Calibration and tuning circuits
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor trimming
  • Consumer electronics

With its combination of precision, reliability, and ease of use, the MCP4541T-503E/MS digital potentiometer from Microchip Technology stands out as a smart choice for designers looking to incorporate adjustable resistance elements into their electronic designs.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8817 $64.4085
11+ $10.5694 $116.2634
17+ $10.2391 $174.0647
24+ $9.9087 $237.8088
31+ $9.5784 $296.9304
41+ $8.5874 $352.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess