EN
  • EN
  • DE

MCP4019T-104E/LT

Part No MCP4019T-104E/LT
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 128TAP SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name MCP4019
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4019T104ELT, MCP4019T-104E/LTDKR, MCP4019T-104E/LTCT, MCP4019T-104E/LTTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884175-MCP4019T-104E/LT
Ultra Librarian 3D Model Ultra Librarian MCP4019T-104E/LT CAD Model

Description

Microchip Technology MCP4019T-104E/LT Digital Potentiometer

The MCP4019T-104E/LT is a compact, high-performance digital potentiometer designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This digital potentiometer, often referred to as a digipot, offers a versatile solution for applications requiring variable resistance adjustments. It is commonly used in calibration and tuning circuits, as well as in consumer electronics, where precise control over voltage and current is required.

Featuring a 10 kOhm resistance value, the MCP4019T-104E/LT provides a single channel with 128 wiper positions, which allows for fine adjustment of the resistance. The device operates with a single supply voltage ranging from 1.8V to 5.5V, making it suitable for both low-power and standard applications. It is also characterized by a low temperature coefficient, ensuring stable performance over a wide temperature range.

One of the key benefits of the MCP4019T-104E/LT is its compact size. Housed in a tiny 2mm x 2.1mm SC-70-6 package, it is ideal for space-constrained applications. Despite its small footprint, it does not compromise on durability and performance, maintaining a robust endurance of at least 1 million wiper cycles and a data retention of over 50 years.

Communication with the MCP4019T-104E/LT is achieved through an I2C™ compatible interface, which enables easy integration into existing systems without the need for complex programming. The digipot's built-in non-volatile memory ensures that the last wiper position is remembered even after the device is powered down, providing a "set and forget" feature that is particularly useful for applications that require a persistent setting.

Overall, the Microchip Technology MCP4019T-104E/LT digital potentiometer offers a reliable and precise solution for designers looking to implement adjustable resistors in their circuits without the drawbacks of mechanical potentiometers. Its ease of use, combined with its small size and high performance, makes it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1641 $52.3845
105+ $0.9552 $100.2960
165+ $0.9254 $152.6910
225+ $0.8955 $201.4875
290+ $0.8657 $251.0530
390+ $0.7761 $302.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess