EN
  • EN
  • DE

MCP2515T-I/ML

Part No MCP2515T-I/ML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CAN CTLR W/SPI 2.0B 20-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Protocol CANbus
Function Controller
Interface SPI
Standards CAN 2.0
Supply Voltage (V) 2.7V ~ 5.5V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Part Number Series MCP2515
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808205-MCP2515T-I/ML
Ultra Librarian 3D Model Ultra Librarian MCP2515T-I/ML CAD Model

Description

The MCP2515T-I/ML is a stand-alone Controller Area Network (CAN) controller that implements the CAN specification, version 2.0B. It is capable of transmitting, receiving, and performing message filtering on the CAN network. Microchip Technology has designed this device to be an easy-to-use solution that interfaces with any microcontroller via the industry-standard Serial Peripheral Interface (SPI).

Key Features

  • High-Speed CAN Interface: Supports 1 Mb/s operation, making it suitable for automotive and industrial applications where high data rates are crucial.
  • Integration: Includes both a CAN transceiver and a serial interface for communication with microcontrollers, allowing for a reduction in system complexity and board space.
  • Two Receive Buffers: With prioritized message storage, these buffers enhance data management and ensure critical messages are processed quickly.
  • Six 29-bit Filters: Offers extensive message filtering options to ensure that the device processes only relevant data, enhancing efficiency and reducing processor load.
  • Three Transmit Buffers: These buffers come with prioritization and abort features, enabling effective message scheduling and management.
  • Operating Voltage: Designed to operate at 2.7V-5.5V, it fits a wide range of application requirements.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Package: Available in a 20-pin QFN (ML) package, it is compact and suitable for space-constrained applications.

Applications

The MCP2515T-I/ML is ideal for a variety of applications where a robust and reliable communication network is needed. These applications include:

  • Automotive Networking
  • Industrial Automation and Control Systems
  • Medical Devices
  • Building Automation

With its feature-rich design and Microchip's reputation for quality, the MCP2515T-I/ML is a top choice for designers looking to implement CAN communication in their systems.

You May Also Be Interested in

Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6727 $50.1810
75+ $1.3725 $102.9375
115+ $1.3296 $152.9040
160+ $1.2867 $205.8720
205+ $1.2438 $254.9790
270+ $1.1152 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,445 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess