EN
  • EN
  • DE

MCP23X08EV

Part No MCP23X08EV
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR MCP23X08 / MCP23008, MCP23S08 GPIO Expander Interface Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Interface
Function GPIO Expander
Utilized IC / Part MCP23008, MCP23S08
Supplied Contents Board(s)
Base Product Number MCP23X08
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1342787-MCP23X08EV
Ultra Librarian 3D Model Ultra Librarian MCP23X08EV CAD Model

Description

Microchip Technology MCP23X08EV Evaluation Board

The MCP23X08EV from Microchip Technology is a versatile and robust evaluation board designed for testing and experimenting with the MCP23008/MCP23S08 8-bit I/O expanders. These expanders provide an easy way to add additional I/O capabilities to a microcontroller or microprocessor-based system through a standard I²C interface (MCP23008) or SPI interface (MCP23S08).

The evaluation board comes equipped with a range of features that make it an ideal platform for developers and engineers to explore the functionality of the MCP23008 and MCP23S08 devices. With the MCP23X08EV, users can quickly prototype and test their designs, accelerating the development process for applications that require expanded I/O.

Key Features:

  • Interface Options: The board supports both I²C (MCP23008) and SPI (MCP23S08) interfaces, allowing for flexibility in communication protocols.
  • Expandable I/O: The MCP23X08EV provides 8 additional general-purpose I/O pins, which can be configured as input or output, making it suitable for a wide range of applications.
  • On-Board Indicators: LED indicators for power and I/O status provide visual feedback for debugging and testing purposes.
  • Easy Integration: The evaluation board is designed for seamless integration with existing development setups, featuring standard connector interfaces.
  • Configurable Addressing: Multiple hardware address pins allow for the configuration of up to eight devices on the same bus, enabling the control of up to 64 I/Os.

The MCP23X08EV is an excellent tool for developing applications in areas such as home automation, industrial control, and any other systems that require additional I/O lines. It provides a cost-effective and time-saving solution for expanding the I/O capabilities of your microcontroller-based projects.

With its user-friendly features and comprehensive support materials, including datasheets, technical documentation, and example code, the MCP23X08EV evaluation board is an essential asset for developers looking to harness the full potential of the MCP23008 and MCP23S08 I/O expanders.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess