EN
  • EN
  • DE

MCP18480T-I/SS

Part No MCP18480T-I/SS
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 20SSOP / Hot Swap Controller 1 Channel -48V 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Microchip Technology
Package Tape & Reel
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Voltage - Supply -48V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number MCP18480
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1342722-MCP18480T-I/SS
Ultra Librarian 3D Model Ultra Librarian MCP18480T-I/SS CAD Model

Description

Microchip Technology MCP18480T-I/SS Product Overview

The MCP18480T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile MCU is built on a powerful architecture that allows it to operate at a maximum frequency of 20 MHz, ensuring swift processing and response times for demanding tasks. Its robust design makes it suitable for industrial, automotive, and consumer electronics applications.

Key Features

  • Core Processor: The MCP18480T-I/SS features a PIC microcontroller core, renowned for its simplicity and efficiency in handling complex tasks.
  • Program Memory: It comes with a substantial amount of Flash memory, facilitating ample space for application code storage and updates.
  • I/O Ports: The device is equipped with multiple general-purpose input/output pins, providing flexibility in interfacing with external peripherals and devices.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for accurate analog signal measurement, crucial for sensor-based applications.
  • Communication Interfaces: It supports various communication protocols, including I2C, SPI, and UART, enabling easy connectivity and data exchange with other devices.
  • Temperature Range: The MCU operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Package: The MCP18480T-I/SS is available in an SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

This microcontroller is an excellent choice for a multitude of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Support

Microchip Technology is known for its commitment to quality, and the MCP18480T-I/SS is no exception. Customers benefit from robust technical support and comprehensive documentation, making development and deployment a seamless experience. Furthermore, Microchip’s longevity program ensures the availability of this MCU for applications requiring long-life solutions.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess