EN
  • EN
  • DE

MCP111T-195I/TT

Part No MCP111T-195I/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC VOLT DET 1.90V LOW SOT-23B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 1.9V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 208186-MCP111T-195I/TT
Ultra Librarian 3D Model Ultra Librarian MCP111T-195I/TT CAD Model

Description

Microchip Technology MCP111T-195I/TT Voltage Supervisor

The MCP111T-195I/TT is a highly precise voltage supervisor component designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact device is engineered to monitor the voltage levels in digital systems and ensure that microcontrollers and other sensitive digital circuits operate within their specified voltage ranges, thereby providing a robust safeguard against power failures and brown-out conditions.

Key Features:

  • Voltage Threshold: The MCP111T-195I/TT is programmed with a precise trip threshold voltage of 1.95V, making it ideal for low-voltage applications that require accurate monitoring.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this voltage supervisor can reliably operate in a wide range of environmental conditions.
  • Package Type: The device comes in a compact SOT-23-3 package, which is suitable for space-constrained applications.
  • Reset Timeout: It features a built-in delay before the output reset signal is asserted, allowing the power supply to stabilize before the system restarts.
  • Supply Voltage Range: The MCP111 can handle a supply voltage range from 1.0V to 5.5V, accommodating various circuit designs and power requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the MCP111T-195I/TT offers low power consumption, which is critical for battery-operated devices.
  • Push-Pull Output: The device features an active-high push-pull output, which provides a quick and assertive signal to the monitored microcontroller or digital system when a voltage fault is detected.

Applications:

  • Portable/Battery-Powered Devices
  • Microcontroller Systems
  • Data Storage Systems
  • Medical Monitoring Equipment
  • Automotive Electronics
  • Industrial Control Systems

The MCP111T-195I/TT voltage supervisor is a reliable component for any design that requires precise voltage monitoring to protect and ensure the proper operation of electronic systems. Its small footprint, low power consumption, and high accuracy make it an essential part of power management solutions in a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2454 $50.3070
500+ $0.2014 $100.7000
770+ $0.1951 $150.2270
1,060+ $0.1888 $200.1280
1,370+ $0.1825 $250.0250
1,835+ $0.1636 $300.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,031 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess