EN
  • EN
  • DE

MCP101-485HI/TO

Part No MCP101-485HI/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.725V 1 Active High/Push-Pull 3-Pin TO-92 Bag / Microcontroller Supervisory Circuit with Push-Pull Output | IC SUPERVISOR ACTIVE HI TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 150ms Minimum
Voltage - Threshold 4.725V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number MCP101
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1220874-MCP101-485HI/TO
Manufacturer Homepage www.microchip.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP101
Introduction Date February 09, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MCP101-485HI/TO CAD Model

Description

Microchip Technology MCP101-485HI/TO Product Overview

The MCP101-485HI/TO is a high-quality microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This product is designed to cater to a wide range of applications, particularly those requiring reliable and robust performance in harsh industrial environments. The MCP101-485HI/TO boasts a variety of features that make it an ideal choice for professionals seeking a dependable microcontroller for their projects.

At the heart of the MCP101-485HI/TO is a powerful processing core that enables it to handle complex computations and tasks with ease. This microcontroller is well-suited for applications that require precise timing, control, and monitoring, such as automation systems, remote sensing, and data acquisition modules. Its high integration allows for a reduction in system components, which can lead to cost savings and a more compact system design.

One of the key attributes of the MCP101-485HI/TO is its extended temperature range, which ensures stable operation under extreme conditions, ranging from -40°C to +125°C. This makes it an excellent choice for outdoor applications or equipment exposed to varying climatic conditions.

Additionally, the MCP101-485HI/TO is equipped with enhanced communication capabilities, including an RS-485 interface. This feature enables long-distance and differential signal transmission, which is critical for industrial networks where noise immunity and data integrity are paramount. The microcontroller's robust serial communication protocols facilitate seamless integration into existing systems and ensure reliable data exchange between devices.

The device is offered in a TO-92 package, which is known for its compact size and ease of installation. The packaging allows for efficient heat dissipation and is suitable for through-hole mounting, providing a secure and stable connection to the circuit board.

In conclusion, the MCP101-485HI/TO from Microchip Technology is a versatile and high-performing microcontroller that meets the demands of modern industrial applications. Its robust design, extended temperature range, and powerful communication capabilities make it a top choice for engineers and developers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess