EN
  • EN
  • DE

M1AGL1000V2-FGG256I

Part No M1AGL1000V2-FGG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA / series Field Programmable Gate Array (FPGA) IC 177 147456 24576 256-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Number of Logic Elements/Cells 24576
Total RAM Bits 147456
Number of I/O 177
Number of Gates 1000000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number M1AGL1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1044055-M1AGL1000V2-FGG256I
Ultra Librarian 3D Model Ultra Librarian M1AGL1000V2-FGG256I CAD Model

Description

Microchip Technology's M1AGL1000V2-FGG256I FPGA

The M1AGL1000V2-FGG256I is a cutting-edge field-programmable gate array (FPGA) from Microchip Technology, renowned for its robust performance and reliability in a wide array of applications. This device is part of the ProASIC3 series, which is known for providing a cost-effective and low-power solution without compromising on quality or capabilities.

With its 256-pin FineLine BGA package, the M1AGL1000V2-FGG256I is designed for a compact footprint, making it ideal for space-constrained applications. The device boasts a logic element count of 1,000,000, providing ample capacity for complex digital circuits and systems. This level of integration is perfect for designers looking to implement sophisticated algorithms and processing tasks within a single chip.

The FPGA operates over the industrial temperature range, ensuring reliable performance even in extreme conditions, which is indicated by the 'I' at the end of its part number. This makes it suitable for deployment in industrial, automotive, and outdoor environments where temperatures can vary widely.

One of the key features of the M1AGL1000V2-FGG256I is its non-volatile technology. Unlike traditional FPGAs that require external memory to load configurations on power-up, the ProASIC3 series devices have flash memory cells integrated within the fabric. This provides several advantages, including immunity to radiation-induced configuration upsets, instant-on capabilities, and secure in-system programmability. The non-volatile nature of the device also eliminates the need for external configuration memory, reducing system cost and complexity.

Security is a critical aspect of modern electronics, and the M1AGL1000V2-FGG256I addresses this with its advanced security features. The device offers a comprehensive set of security protocols, including a unique device identifier, user flash memory encryption, and a random number generator, ensuring that sensitive data and intellectual property are well-protected against tampering and unauthorized access.

In summary, the M1AGL1000V2-FGG256I from Microchip Technology is an exceptional FPGA that stands out for its high logic capacity, ruggedness, and security features. Whether it's for industrial control systems, automotive electronics, or complex digital signal processing, this FPGA is engineered to meet the demands of high-performance, secure, and reliable electronic designs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Actel Corporation
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.0485 $84.0485
2+ $81.4220 $162.8440
3+ $78.7955 $236.3865
4+ $76.1690 $304.6760
5+ $68.2894 $341.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess