EN
  • EN
  • DE

LX1688IPW-TR

Part No LX1688IPW-TR
Manufacturer Microchip Technology
Catalog OEM Parts (J - L)
Description OprV 3mA 24-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 24
Number of Segments 2
Packaging Tape & Reel
RoHS Compliant
Win Source Part Number 1073162-LX1688IPW-TR
Categories OEM Parts(J-L)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LX1688IPW-TR CAD Model

Description

Product Overview: Microchip Technology's LX1688IPW-TR

The LX1688IPW-TR is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is part of Microchip's extensive line of power management solutions and is engineered to deliver exceptional efficiency and reliability for a wide range of applications.

Key Features

  • Voltage Regulation: The LX1688IPW-TR offers precise voltage regulation, ensuring stable operation for the connected devices, which is crucial for maintaining performance and longevity.
  • Power Efficiency: With its advanced design, this IC provides high power efficiency, which helps to reduce energy consumption and heat generation, leading to a greener and more cost-effective solution.
  • Thermal Management: The device is equipped with excellent thermal management capabilities, ensuring that it operates within safe temperature ranges even under high load conditions.
  • Package Type: It comes in a TSSOP package, which is known for its compact footprint and suitability for space-constrained applications.
  • RoHS Compliant: The LX1688IPW-TR adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in electronic equipment.

Applications

The versatility of the LX1688IPW-TR makes it suitable for a diverse array of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications
  • Computing Devices
  • Industrial Controls

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the LX1688IPW-TR is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the high standards expected by customers. This IC is designed for robust performance and is capable of withstanding the demands of both commercial and industrial environments.

Support and Resources

Microchip Technology provides comprehensive support and resources for the LX1688IPW-TR, including detailed datasheets, technical documentation, and application notes. Customers can also access Microchip's customer service and technical support teams for additional assistance with product integration and troubleshooting.

Overall, the LX1688IPW-TR from Microchip Technology is an excellent choice for designers looking for a reliable and efficient power management solution that complies with environmental standards and supports a wide range of applications.

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess