EN
  • EN
  • DE

LPC47B347QFP

Part No LPC47B347QFP
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 89892-LPC47B347QFP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC47B347QFP CAD Model

Description

The LPC47B347-QFP from Microchip Technology is a robust and versatile Super I/O controller, designed to manage the interface between a system's processor and its peripheral devices. This advanced integrated circuit is housed in a compact 100-pin Quad Flat Package (QFP), making it an ideal solution for space-constrained applications that demand reliable performance.

Key Features

  • Interface Support: The LPC47B347-QFP offers comprehensive support for a wide range of interfaces, including Enhanced Serial Peripheral Interface (ESPI), Low Pin Count (LPC) interface, and Serial IRQ interface that are compatible with most microprocessors and microcontrollers in the market.
  • Peripheral Management: It is equipped to handle a variety of peripherals with its integrated floppy disk controller, parallel port, serial ports, and keyboard/mouse controller. This makes it a single-chip solution for managing common system peripherals.
  • Power Management: The device supports advanced power management capabilities, allowing for efficient power conservation in various modes of operation, which is crucial for energy-saving in modern electronics.
  • Flexible Configuration: Configuration of the LPC47B347-QFP is made easy with its programmable configuration registers, which can be set via software. This flexibility ensures that the device can be tailored to meet the specific needs of the application it is used in.

Applications

The LPC47B347-QFP is suitable for a wide array of applications, particularly in the realm of embedded systems. It is commonly found in desktop and notebook PCs, servers, industrial PCs, and embedded control systems where a reliable bridge between the CPU and peripheral devices is required.

Quality and Reliability

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the LPC47B347-QFP is engineered to meet high standards of quality and reliability. Customers can trust in the device's performance and longevity, which is backed by Microchip's commitment to excellence in product design and manufacturing.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess