EN
  • EN
  • DE

LM4041CYM3-1.2-TR

Part No LM4041CYM3-1.2-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 126116-LM4041CYM3-1.2-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041CYM3-1.2-TR CAD Model

Description

Microchip Technology LM4041CYM3-1.2-TR Voltage Reference

The LM4041CYM3-1.2-TR from Microchip Technology is a precision voltage reference designed for high-stability and low-dynamic impedance applications. This product offers a fixed reverse breakdown voltage of 1.2V with a tight tolerance. It is a shunt voltage reference, meaning it operates like a Zener diode with low dynamic impedance and stable under varying current conditions.

Encased in a compact SOT-23 package, the LM4041CYM3-1.2-TR is particularly well-suited for space-constrained applications. The small footprint of this product makes it ideal for integration in portable devices, where efficiency and reliability are paramount. The device is offered in tape and reel packaging, denoted by the "-TR" suffix, facilitating easy handling and manufacturing processes, especially for high-volume production.

Key features of the LM4041CYM3-1.2-TR include:

  • Fixed 1.2V output voltage with an accuracy of ±0.1% at 25°C.
  • Extended operating temperature range from -40°C to +85°C, making it suitable for a wide variety of environments.
  • Low dynamic impedance and excellent temperature stability, ensuring consistent performance across a range of operating conditions.
  • Maximum operating current from 60 μA to 12 mA, providing flexibility in various circuit designs.
  • Industrial-grade quality, ensuring reliability and longevity in critical applications.

This voltage reference is commonly used in applications such as battery-powered equipment, power supplies, and portable consumer devices. Its precision voltage reference capabilities make it an essential component for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage monitoring systems.

Microchip Technology's commitment to quality is evident in the LM4041CYM3-1.2-TR, which is designed to meet the stringent requirements of industrial and consumer electronic products. For designers and engineers looking for a reliable voltage reference solution, this product offers a blend of performance, size, and ease of integration that can help streamline product development and enhance overall system stability.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2312 $50.8640
465+ $0.2165 $100.6725
720+ $0.2092 $150.6240
1,030+ $0.1946 $200.4380
1,335+ $0.1873 $250.0455
1,670+ $0.1800 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess