EN
  • EN
  • DE

LM4040DYM3-4.1-TR

Part No LM4040DYM3-4.1-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 78μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054331-LM4040DYM3-4.1-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040DYM3-4.1-TR CAD Model

Description

Microchip Technology LM4040DYM3-4.1-TR Precision Voltage Reference

The LM4040DYM3-4.1-TR from Microchip Technology is a high-precision shunt voltage reference providing a fixed voltage of 4.1V with an impressive accuracy. Designed to maintain stability over a wide range of operating conditions, this voltage reference device is a reliable solution for critical applications where voltage precision is paramount, such as in data conversion, power supplies, and control systems.

This device is characterized by its low dynamic impedance and excellent temperature stability, making it an ideal choice for applications that require a stable reference voltage under varying conditions. The LM4040DYM3-4.1-TR operates in a shunt mode, which allows it to act as a high-precision Zener diode with the added benefit of a stable and precise voltage output.

The LM4040DYM3-4.1-TR voltage reference comes in a compact SOT-23 package, which is suitable for automated assembly processes and is space-efficient for design in dense PCB layouts. The small footprint of the device enables designers to optimize board space without compromising performance.

Key Features of the LM4040DYM3-4.1-TR:

  • Precision: Fixed 4.1V output with high accuracy.
  • Temperature Coefficient: Low temperature drift ensures reliable operation over a wide temperature range.
  • Package: Available in a small SOT-23 package, ideal for space-constrained applications.
  • Stability: Low dynamic impedance and good noise rejection contribute to a stable output voltage.
  • Supply Range: Can operate over a wide range of current levels, providing design flexibility.

The LM4040DYM3-4.1-TR is not just a component; it's a testament to Microchip Technology's commitment to providing high-quality, precision-engineered solutions that meet the stringent requirements of modern electronic systems. Whether you're designing a sophisticated measurement instrument or a robust industrial control system, the LM4040DYM3-4.1-TR stands ready to deliver the performance and reliability that your application demands.

With its combination of accuracy, stability, and compact packaging, the LM4040DYM3-4.1-TR is a versatile choice for engineers looking to enhance the performance of their power management and signal conditioning circuits.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6629 $53.0320
185+ $0.5439 $100.6215
285+ $0.5269 $150.1665
395+ $0.5099 $201.4105
510+ $0.4929 $251.3790
680+ $0.4419 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess