EN
  • EN
  • DE

KSZ8842-16MQL-EVAL

Part No KSZ8842-16MQL-EVAL
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION KSZ8842-16MQL / KSZ8842-16MQL Ethernet Switch Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Interface, Ethernet Controller (PHY and MAC)
Embedded No
Utilized IC / Part KSZ8842-16MQL
Primary Attributes 2 Ports, 100BASE-TX/10BASE-T, Managed
Secondary Attributes 8/16-Bit Interface, LinkMD Cable Diagnostics
Supplied Contents Board(s)
Win Source Part Number 778084-KSZ8842-16MQL-EVAL
Popularity Medium
Supply and Demand Status Limited
Family Name KSZ8842-16MQL
Introduction Date August 01, 2005
ECCN 5A991
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian KSZ8842-16MQL-EVAL CAD Model

Description

The KSZ8842-16MQL-EVAL from Microchip Technology is a comprehensive evaluation board designed for testing and developing applications with the KSZ8842 series of Ethernet controllers. This evaluation platform is tailored for network-enabled embedded systems, providing a versatile and robust way to manage network traffic and connectivity in a variety of applications.

Key Features

  • Integrated 2-Port Switch: The board features the KSZ8842-PMQL, a 2-port Ethernet switch with a non-PCI interface, enabling seamless connection and switching capabilities within embedded systems.
  • Flexible Interface Options: It supports multiple interface options including SPI, I²C, and Microwire, making it adaptable to a wide range of microcontroller or processor-based systems.
  • Advanced Network Features: The KSZ8842 series comes with features such as QoS (Quality of Service) prioritization, VLAN support, and power management, which are crucial for developing sophisticated network applications.
  • Easy to Use: The evaluation board is user-friendly, with onboard LEDs for status indication and test points for easy access to the chip's signals.
  • Comprehensive Development Support: Microchip provides extensive documentation, application notes, and software support to assist developers in accelerating their product development cycle.

Applications

The KSZ8842-16MQL-EVAL is ideal for developing applications such as:

  • Industrial control and automation
  • Building automation and security systems
  • Home networking equipment
  • Embedded multimedia devices
  • Networked printers and servers

Technical Specifications

The evaluation board comes with the following technical specifications:

  • Power requirements: 3.3V DC
  • Operating temperature: 0°C to 70°C
  • Dimensions: Standard evaluation board size for benchtop use

In summary, the KSZ8842-16MQL-EVAL from Microchip Technology is a versatile and powerful tool for developers looking to integrate network capabilities into their products. With its robust feature set and flexible interfacing options, it offers a solid foundation for creating advanced networked devices.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.1822 $59.1822
3+ $48.5608 $145.6824
4+ $47.0432 $188.1728
6+ $45.5255 $273.1530
7+ $44.0078 $308.0546
9+ $39.4548 $355.0932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess