EN
  • EN
  • DE

KSZ8091MNXIA-TR

Part No KSZ8091MNXIA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features 1/1 Transceiver Full MII, RMII 32-QFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Family Name KSZ8091
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number KSZ8091MNXIA-DKR, KSZ8091MNXIATR-ND, KSZ8091MNXIATR, KSZ8091MNXIA-CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876463-KSZ8091MNXIA-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8091MNXIA-TR CAD Model

Description

Microchip Technology KSZ8091MNXIA-TR Ethernet Transceiver

The KSZ8091MNXIA-TR is a highly-integrated Ethernet transceiver from the renowned manufacturer, Microchip Technology. This robust and reliable component is designed to handle 10Base-T/100Base-TX physical layer solutions and is suitable for a variety of applications that require high-speed data transmissions, including industrial automation, automotive systems, and smart energy management.

This transceiver is part of the KSZ8091 family and comes in a compact, 32-pin QFN package, making it an excellent choice for space-constrained applications. The KSZ8091MNXIA-TR supports the Reduced Media Independent Interface (RMII) for direct connection to RMII MACs in Ethernet processors and switches for data transfer with minimal signal delay.

One of the key features of the KSZ8091MNXIA-TR is its energy-efficient design. It incorporates Microchip's Quiet-WIRE® technology, which reduces line emissions and enhances signal reception, even in noisy environments. This technology also allows for lower power consumption, making it an eco-friendly solution for modern electronic systems.

The device is equipped with LinkMD® cable diagnostics, which simplifies troubleshooting by identifying common cable faults. Additionally, the transceiver boasts enhanced Electrostatic Discharge (ESD) protection, ensuring resilience against external electrical disturbances and contributing to the longevity of the product.

For ease of use, the KSZ8091MNXIA-TR features auto-negotiation to automatically select the highest link-up speed (10/100 Mbps) and duplex (half/full). Its on-chip termination resistors for the differential pairs and LED indicators for link and activity status simplify board design and reduce external component requirements, further streamlining the product's integration into various systems.

Overall, the Microchip Technology KSZ8091MNXIA-TR Ethernet transceiver is a high-performance, energy-efficient solution that offers advanced features for reliable data communication. Its robust design and extensive functionality make it an ideal choice for designers looking to enhance network performance while maintaining cost-effectiveness and ease of integration.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1596 $54.0748
30+ $3.4131 $102.3930
46+ $3.3064 $152.0944
63+ $3.1997 $201.5811
81+ $3.0931 $250.5411
109+ $2.7731 $302.2679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,230 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess