EN
  • EN
  • DE

JANTX1N6623US/TR

Part No JANTX1N6623US/TR
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description RECTIFIER UFR,FRR / Diode Standard 880 V 1A Surface Mount D-5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/585
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 880 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.55 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 500 nA @ 880 V
Capacitance @ Vr, F 10pF @ 10V, 1MHz
Mounting SMD (SMT)
Package / Case SQ-MELF, A
Supplier Device Package D-5A
Operating Temperature - Junction -65°C ~ 150°C
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-JANTX1N6623US/TR
Standard Package 1
Win Source Part Number 1159747-JANTX1N6623US/TR
Ultra Librarian 3D Model Ultra Librarian JANTX1N6623US/TR CAD Model

Description

Introducing the JANTX1N6623US/TR from Microchip Technology

The JANTX1N6623US/TR, a cutting-edge semiconductor product from Microchip Technology, is a high-reliability diode designed to meet the stringent requirements of military and aerospace applications. This device is part of the JAN (Joint Army/Navy) series, signifying its compliance with the established reliability standards for electronic components used in defense-related projects.

Key Features

  • High Reliability: This diode is built to perform consistently under extreme conditions, ensuring dependable operation in critical missions.
  • Controlled Avalanche: Engineered for applications that demand a diode capable of withstanding momentary over-voltage conditions without failing.
  • Low Leakage Current: The JANTX1N6623US/TR boasts a low leakage current, which is crucial for maintaining energy efficiency and preventing circuit disturbances.
  • Hermetically Sealed: The device is encased in a hermetic seal, protecting it from environmental factors like moisture and dust, which could otherwise compromise its performance.
  • Surface Mount Design: The JANTX1N6623US/TR comes in a surface-mount package, making it suitable for high-density PCB designs and simplifying the assembly process.
  • Lead-Free: In line with modern environmental standards, this diode is lead-free, minimizing the environmental impact and ensuring compliance with RoHS directives.

Applications

The JANTX1N6623US/TR is ideal for a wide range of high-reliability applications, including:

  • Power supply circuits in military and aerospace equipment
  • Protection circuits in sensitive communication systems
  • Voltage regulation modules in avionics and satellite technologies
  • Any application where failure of electronic components is not an option

Quality and Certification

Microchip Technology's commitment to quality ensures that each JANTX1N6623US/TR diode is meticulously tested and certified to meet the rigorous standards of the military specifications (MIL-SPEC). This level of scrutiny guarantees that these diodes will perform reliably in the most demanding environments.

For designers and engineers requiring components with an uncompromising standard of quality, the JANTX1N6623US/TR from Microchip Technology is an excellent choice, providing the assurance that their systems will function as intended, even under the harshest conditions.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess