EN
  • EN
  • DE
  • IT

JANTX1N4967

Part No JANTX1N4967
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 5W AXIAL / Zener Diode 24 V 5 W ±5% Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/356
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 18.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case E, Axial
Base Product Number 1N4967
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 608749-JANTX1N4967
Ultra Librarian 3D Model Ultra Librarian JANTX1N4967 CAD Model

Description

Microchip Technology's JANTX1N4967 is a robust and reliable Zener voltage regulator diode designed to meet stringent military standards. This high-performance component is engineered to provide precise voltage regulation, ensuring stable operation in a variety of electronic circuits. Its ability to withstand harsh environments makes it an ideal choice for military and aerospace applications, where consistency and durability are paramount.

Key Features

  • Voltage Regulation: The JANTX1N4967 offers excellent voltage stability, with a nominal Zener voltage of 51V, making it suitable for precision voltage regulation tasks.
  • Power Dissipation: With a power dissipation capability of 1.5W, this Zener diode can handle significant amounts of power, ensuring reliable performance even under stressful conditions.
  • High Reliability: Manufactured to meet military specifications, the JANTX1N4967 is subjected to rigorous testing to ensure it performs reliably in extreme conditions.
  • Hermetic Packaging: The diode is encapsulated in a hermetically sealed package, protecting it from moisture and contaminants that could compromise its integrity and performance.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, typically from -65°C to +175°C, accommodating the thermal challenges of military and aerospace environments.

Applications

The JANTX1N4967 is versatile and can be used in a variety of applications where precision voltage regulation and high reliability are required. Common applications include:

  • Power supply circuits
  • Voltage reference modules
  • Protection circuits
  • Military and aerospace electronics
  • High-reliability systems

Quality and Standards

As part of Microchip Technology's commitment to quality, the JANTX1N4967 adheres to the Joint Army-Navy Specifications (JAN), ensuring it meets the stringent requirements of military-grade components. The "TX" level further signifies that this product has undergone additional testing beyond the basic JAN requirements, providing an extra layer of assurance in its performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess