EN
  • EN
  • DE

JANTX1N1202A

Part No JANTX1N1202A
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 12A DO203AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Diode Standard 200 V 12A Stud Mount DO-203AA
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/260
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Stud Mount
Package DO-203AA, DO-4, Stud
Case / Package DO-203AA
Family Name 1N1202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-15281, 1086-15281-MIL
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844749-JANTX1N1202A
Ultra Librarian 3D Model Ultra Librarian JANTX1N1202A CAD Model

Description

Microchip Technology's JANTX1N1202A Silicon Rectifier

The JANTX1N1202A, from the renowned manufacturer Microchip Technology, is a high-reliability silicon rectifier designed to meet the rigorous standards of aerospace and military applications. This device is a testament to Microchip's commitment to providing components that offer superior performance under the most demanding conditions.

Key Features:

  • Voltage Rating: The JANTX1N1202A offers a voltage rating of 200V, making it suitable for a wide range of high-voltage applications.
  • Current Capacity: With a forward current capacity of 12A, this rectifier can handle significant power, suitable for heavy-duty operations.
  • High Reliability: As a JAN (Joint Army/Navy) certified product, it meets the stringent requirements of military standards, ensuring reliability and performance in critical missions.
  • Hermetically Sealed: The hermetic sealing of the device ensures that it is resistant to environmental factors such as moisture and dust, contributing to its durability and long service life.
  • Thermal Performance: The JANTX1N1202A is designed to operate within a wide temperature range, maintaining stability and functionality in extreme thermal conditions.

Applications:

With its robust design and high reliability, the JANTX1N1202A is ideal for use in:

  • Power supply circuits in aerospace and defense systems
  • High-reliability commercial and industrial applications
  • Switching power supplies
  • Converters and inverters
  • Freewheeling diodes in various electronic circuits

Quality Assurance:

The JANTX1N1202A is subjected to rigorous testing protocols to ensure it meets the high-quality standards expected of military-grade components. Each device is thoroughly inspected for performance and durability before being approved for use in the field.

Conclusion:

For engineers and designers seeking a dependable silicon rectifier that can withstand the challenges of extreme environments, Microchip Technology's JANTX1N1202A offers an exceptional solution. Its combination of high voltage and current ratings, coupled with a design focused on reliability, makes it an excellent choice for critical applications where failure is not an option.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess