EN
  • EN
  • DE

JAN1N6039A

Part No JAN1N6039A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 8.5VWM 14.5VC DO13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/507
Package Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8.5V
Voltage - Breakdown (Min) 9.5V
Voltage - Clamping (Max) @ Ipp 14.5V
Current - Peak Pulse (10/1000µs) 103A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13 (DO-202AA)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1378714-JAN1N6039A
Ultra Librarian 3D Model Ultra Librarian JAN1N6039A CAD Model

Description

Product Overview: JAN1N6039A by Microchip Technology

The JAN1N6039A is a high-quality transient voltage suppressor (TVS) diode designed and manufactured by Microchip Technology. This robust component is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning, load switch, and other disruptive events. It is particularly well-suited for demanding applications that require reliable performance under harsh conditions.

Key Features

  • Voltage Range: The JAN1N6039A is designed to handle a stand-off voltage of 6.8 volts, making it suitable for a variety of circuits that operate within this voltage range.
  • Peak Pulse Power: With the capability to manage peak pulse power of 1500 Watts for a 10/1000 μs waveform, this TVS diode can withstand significant power surges without compromising its integrity or performance.
  • Reliability: As part of Microchip's military-grade product offerings, the JAN1N6039A meets stringent reliability standards, including the Joint Army/Navy (JAN) specifications, ensuring optimal performance in mission-critical applications.
  • Hermetically Sealed: The device comes in a hermetically sealed package, which provides superior protection against moisture and other environmental factors that could otherwise compromise the diode's operation.
  • Temperature Range: The operational temperature range of the JAN1N6039A spans from -55°C to +150°C, allowing it to function effectively in a wide range of environmental conditions.

Applications

The JAN1N6039A is ideal for a variety of high-reliability applications, including:

  • Aerospace and defense systems
  • Communication systems
  • Industrial electronics
  • Power supply protection
  • Automotive electronics

Quality Assurance

Microchip Technology is committed to delivering products of the highest quality. The JAN1N6039A is subjected to rigorous testing and quality control measures to ensure it meets the exacting requirements of the aerospace and defense industries. Customers can trust this TVS diode to provide reliable protection against voltage transients and to maintain the integrity and continuity of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess