EN
  • EN
  • DE

HV9961LG-G

Part No HV9961LG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Number of Outputs 1
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 450V
Dimming Analog, PWM
Applications Backlight, Lighting, Signage
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 125201-HV9961LG-G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, LED Lighting, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian HV9961LG-G CAD Model

Description

Microchip Technology HV9961LG-G LED Driver IC

The HV9961LG-G is a high-performance LED driver integrated circuit from Microchip Technology, designed to provide a cost-effective and energy-efficient solution for controlling and driving high-brightness LEDs. This advanced semiconductor device is part of Microchip's portfolio of lighting solutions, engineered to meet the rigorous demands of solid-state lighting applications ranging from residential and commercial to industrial and automotive lighting systems.

Key Features:

  • Patented Closed-Loop Method: The HV9961LG-G employs a patented closed-loop peak-current control method, ensuring consistent and accurate LED current regulation, which is crucial for maintaining stable light output and maximizing the lifespan of the LEDs.
  • High Efficiency: With its integrated high-voltage MOSFET, the HV9961LG-G offers high efficiency and minimizes the need for external components, leading to a reduction in both system complexity and cost.
  • Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating various power supply configurations and making it versatile for different LED lighting scenarios.
  • PWM and Linear Dimming Capabilities: It features both PWM and linear dimming capabilities, providing designers with flexibility in controlling the brightness levels of the LED lighting system to meet specific user preferences or energy-saving requirements.
  • Over-Temperature Protection: The HV9961LG-G includes built-in over-temperature protection, safeguarding the IC and the overall lighting system from the potential damage caused by excessive heat.

Applications:

The HV9961LG-G is ideal for a wide array of applications where reliable and efficient LED driving is essential. It is commonly used in:

  • General illumination (residential, commercial, and industrial)
  • Architectural and decorative lighting
  • Emergency lighting
  • Signage and backlighting
  • Automotive interior, exterior, and dashboard lighting

With its robust design, the HV9961LG-G provides a sophisticated solution for advanced LED lighting systems, ensuring optimal performance, energy savings, and a longer life for LED luminaires.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6929 $50.7870
75+ $1.3891 $104.1825
115+ $1.3457 $154.7555
155+ $1.3023 $201.8565
200+ $1.2588 $251.7600
270+ $1.1286 $304.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess