The HV826MG M916 is a high-performance, low-power integrated circuit from Microchip Technology, designed to drive electroluminescent (EL) lamps used in backlighting applications. This compact and efficient driver is ideal for portable electronics where power consumption and space are critical considerations.
Key Features:
- High Voltage Output: The device is capable of providing an output voltage necessary to drive EL lamps, ensuring bright and consistent backlighting.
- Low Power Consumption: It is engineered to operate with minimal power draw, which helps in extending the battery life of portable devices.
- Integrated Oscillator: The HV826MG M916 includes an internal oscillator which reduces the need for external components, simplifying the design and reducing the overall bill of materials.
- Adjustable Brightness: The brightness of the EL lamp can be adjusted via an external resistor or through a digital signal, providing versatility in various lighting conditions.
Applications:
The versatility of the HV826MG M916 makes it suitable for a diverse range of applications, including but not limited to:
- Mobile phones and smartphones
- Portable media players
- Handheld gaming devices
- GPS units
- Instrumentation panels
Technical Specifications:
| Parameter |
Value |
| Supply Voltage |
2.0V to 5.8V |
| Output Voltage (max) |
220Vpp |
| Operating Temperature |
-40°C to +85°C |
| Package |
8-pin SOIC |
The HV826MG M916 by Microchip Technology is a reliable and efficient solution for EL lamp driving applications, offering a blend of performance and convenience for designers looking to enhance their products with superior backlighting capabilities.