EN
  • EN
  • DE

HV7358-V/AFA

Part No HV7358-V/AFA
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description 16-CHANNEL/3-LEVEL, +/-80V, 1.6A / Pulse Generator PMIC 168-TFBGA (13x13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Microchip Technology
Package Tray
Applications Pulse Generator
Current - Supply 1.6A
Voltage - Supply -80V ~ 80V
Mounting Type Surface Mount
Package / Case 168-WFBGA
Supplier Device Package 168-TFBGA (13x13)
Base Product Number HV7358
Standard Package 136
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342715-HV7358-V/AFA
Ultra Librarian 3D Model Ultra Librarian HV7358-V/AFA CAD Model

Description

Microchip Technology's HV7358-V/AFA - High-Voltage Ultrasound Pulser

The HV7358-V/AFA from Microchip Technology is a state-of-the-art high-voltage pulser IC designed specifically for medical ultrasound imaging applications. This advanced integrated circuit is engineered to provide precise control and high-quality output for driving piezoelectric transducers in ultrasound systems.

Key Features

  • High-Voltage Output: The device supports high-voltage pulsing capabilities, ensuring strong and clear signals for ultrasound imaging.
  • Multiple Channels: It comes with eight independent channels, allowing for versatile configurations and multi-element transducer driving.
  • Low Power Consumption: Despite its high-voltage operation, the HV7358-V/AFA is designed for low power consumption, making it suitable for portable ultrasound systems.
  • Adjustable Pulse Width: Users can adjust the pulse width to optimize the performance for different imaging scenarios.
  • Integrated Diodes: Built-in diodes for each channel provide protection against transients, enhancing the reliability and longevity of the device.

Applications

The HV7358-V/AFA is ideal for a wide range of medical ultrasound applications, including:

  • Diagnostic imaging
  • Portable and handheld ultrasound devices
  • Point-of-care ultrasound systems
  • Doppler imaging

Technical Specifications

The device operates over a broad temperature range and is housed in a compact package, making it easy to integrate into various system designs. The HV7358-V/AFA is built for robust performance and is compliant with medical industry standards.

Conclusion

Microchip Technology's HV7358-V/AFA is a versatile and efficient solution for driving high-voltage pulses in ultrasound systems. Its combination of performance, reliability, and integration features make it a top choice for manufacturers looking to enhance their medical imaging products.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess