EN
  • EN
  • DE

HV2621/R4X

Part No HV2621/R4X
Manufacturer Microchip Technology
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 16-CH 300V MUX (SPST), NO BLEED / 1 Circuit IC Switch 1:1 30Ohm 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Microchip Technology
Package Tray
Switch Circuit SPST
Number of Circuits 1
On-State Resistance (Max) 30Ohm
Channel-to-Channel Matching (ΔRon) 1.5Ohm
Voltage - Supply, Single (V+) 3V ~ 5.5V
Switch Time (Ton, Toff) (Max) 6µs, 6µs
Charge Injection 1000pC
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 15µA
Crosstalk -70dB @ 5MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number HV2621
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-HV2621/R4X
Standard Package 260
Win Source Part Number 990749-HV2621/R4X
Ultra Librarian 3D Model Ultra Librarian HV2621/R4X CAD Model

Description

The HV2621/R4X from Microchip Technology is a high-voltage analog switch IC, designed to deliver precision and robust performance for a diverse set of applications. This integrated circuit is part of Microchip's high-voltage product line that caters to the needs of advanced systems requiring reliable high-voltage switching capabilities.

Key Features:

  • High-Voltage Operation: The HV2621/R4X is capable of operating with high-voltage supplies, which makes it suitable for applications that require switching of high-voltage signals without compromising signal integrity.
  • Low Charge Injection: This device has been engineered to minimize charge injection, which helps in reducing glitches and errors in precision applications, making it ideal for medical, industrial, and instrumentation systems.
  • Low On-Resistance: The low on-resistance feature of the HV2621/R4X ensures minimal signal attenuation when the switch is in the ON state, thereby maintaining signal quality.
  • Dual-Supply Operation: The device supports dual-supply voltages, allowing for flexible integration into systems that operate on different power levels.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, which guarantees stable performance across various environmental conditions.

Applications:

The versatility of the HV2621/R4X makes it an excellent choice for a wide range of applications, including:

  • Medical imaging systems such as ultrasound and MRI
  • Test equipment and instrumentation
  • Industrial automation systems
  • Data acquisition systems
  • Sample and hold circuits

Reliability and Support:

Microchip Technology is known for its commitment to quality and reliability. The HV2621/R4X is built to meet the stringent requirements of high-voltage environments while providing the support and longevity that customers have come to expect from Microchip products. With Microchip's global support network, customers can expect comprehensive technical support for the HV2621/R4X throughout the product's lifecycle.

You May Also Be Interested in

Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0471 $88.0942
3+ $36.1412 $108.4236
5+ $35.0118 $175.0590
6+ $33.8824 $203.2944
8+ $32.7530 $262.0240
11+ $29.3648 $323.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,888 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess