EN
  • EN
  • DE

FDC37C661QF

Part No FDC37C661QF
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 263127-FDC37C661QF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC37C661QF CAD Model

Description

Microchip Technology's FDC37C661QF Super I/O Controller

The FDC37C661QF is a versatile Super I/O controller designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This integrated device offers a comprehensive range of I/O functionalities suitable for desktop, notebook, and embedded systems, making it an essential component for system designers looking to optimize their motherboard designs.

Key Features:

  • Floppy Disk Controller: The device includes a floppy disk controller that supports a variety of formats and densities, ensuring compatibility with most floppy disk drives.
  • Serial Ports: It features two high-speed serial ports (UARTs) with support for 5-, 6-, 7-, or 8-bit characters. These ports are ideal for connecting to modems, serial mice, or other serial devices.
  • Parallel Port: The parallel port can operate in SPP, EPP, and ECP modes, providing flexibility for connecting printers and other parallel devices.
  • Keyboard and Mouse Controller: The integrated keyboard and PS/2 mouse controllers support the standard 101/102-key keyboard and PS/2 mouse, ensuring seamless user input.
  • Power Management: Advanced power management features are built-in, including support for system wake-up on external events, which helps in reducing overall power consumption.

Product Specifications:

  • Package: 100-pin QFP (Quad Flat Package)
  • Low Power Consumption
  • Programmable Chip Select Logic
  • Enhanced Digital Data Separator for Floppy Disk
  • Multi-mode Parallel Port with ChiProtect™
  • Software Compatible with SMSC's Proprietary 82077AA, 82077, 82072, and 82078

The FDC37C661QF from Microchip Technology is an exemplary solution for system developers who require a reliable and high-performance Super I/O controller. Its integration of multiple I/O functions into a single chip not only saves space on the motherboard but also reduces the overall system cost and power consumption. With its robust feature set and compatibility with various standards, the FDC37C661QF is an excellent choice for enhancing the I/O capabilities of a wide range of computing platforms.

You May Also Be Interested in

NEC
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
NEC
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972
STMicroelectronics
Lowest to $103.5561
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess