EN
  • EN
  • DE

DSPIC33FJ16MC102T-I/SO

Part No DSPIC33FJ16MC102T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tape & Reel
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33FJ16MC102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1378337-DSPIC33FJ16MC102T-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16MC102T-I/SO CAD Model

Description

Microchip Technology DSPIC33FJ16MC102T-I/SO

The DSPIC33FJ16MC102T-I/SO from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of microcontrollers with the digital signal processing capabilities of DSPs to create a versatile and powerful solution for embedded control applications. This particular model is a member of the dsPIC33F family, which is known for its rich set of features and is designed to cater to demanding applications that require sophisticated control algorithms and high-speed computation.

With a maximum operating frequency of 40 MIPS (Million Instructions Per Second), this DSC has the computational power to handle complex tasks. The DSPIC33FJ16MC102T-I/SO is equipped with 16 KB of flash memory and 2 KB of RAM, providing ample space for code storage and data processing. Its EEPROM-like endurance for data retention ensures reliability and longevity of the stored information.

This DSC features a variety of peripherals that enhance its functionality. It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with multiple channels, allowing for precise measurement of analog signals. The device also supports multiple communication protocols, including UART, SPI, and I2C, enabling easy integration with other components and systems.

The DSPIC33FJ16MC102T-I/SO comes in a compact SOIC package with 28 pins, making it suitable for space-constrained applications. It operates over an industrial temperature range, ensuring stable performance in harsh environments. The device also includes power-saving features such as doze, idle, and sleep modes, which help in reducing power consumption when full processing power is not required.

With its robust set of features, the DSPIC33FJ16MC102T-I/SO is ideal for a wide range of applications, including motor control, power conversion, sensor processing, and audio applications. Designers and engineers can leverage its capabilities to build sophisticated and efficient systems in automotive, industrial, medical, and consumer electronics markets.

Overall, the DSPIC33FJ16MC102T-I/SO by Microchip Technology is a powerful and flexible DSC that offers a perfect blend of microcontroller ease-of-use with the computational horsepower of a DSP, making it a go-to choice for advanced control applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess