EN
  • EN
  • DE

DSPIC33FJ128GP706A

Part No DSPIC33FJ128GP706A
Manufacturer Microchip Technology
Catalog END - OF - LIFE
Description 16-bit Digital Signal Controllers (up to 256 KB Flash and 30 KB SRAM) with Advanced Analog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1169947-DSPIC33FJ128GP706A
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP706A CAD Model

Description

The dsPIC33FJ128GP706A from Microchip Technology is a high-performance 16-bit Digital Signal Controller (DSC) that blends the capabilities of digital signal processing (DSP) with the simplicity and flexibility of a microcontroller (MCU). This product is part of Microchip's dsPIC33F family, designed to deliver the computational performance required by advanced applications such as motor control, power supplies, automotive systems, and embedded control.

Key Features:

  • High-Performance DSC Core: The dsPIC33FJ128GP706A operates at 40 MIPS (Million Instructions Per Second) with a 16-bit modified Harvard architecture, making it suitable for demanding control applications.
  • Memory Configuration: It comes equipped with 128 KB of Flash program memory and 8 KB of RAM, providing substantial space for complex algorithms and programs.
  • Robust Peripheral Set: This DSC features a rich set of peripherals, including UART, SPI, I2C interfaces, and advanced motor control PWMs, which facilitate versatile connectivity and control capabilities.
  • Advanced Analog Features: With a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, this controller offers precise measurement capabilities for sensor interfacing.
  • Flexible Oscillator Options: A variety of internal and external clock options are available, including a high-accuracy PLL, ensuring system timing precision for critical applications.
  • Enhanced Security: The device incorporates features such as Flash write/erase over full operating voltage and temperature ranges, ensuring the reliability and security of the application code.

Applications:

The versatility of the dsPIC33FJ128GP706A makes it ideal for a wide range of applications, such as:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Automotive and Transportation
  • Industrial Control Systems
  • Embedded Audio Applications

Conclusion:

With its powerful combination of DSP and MCU features, the dsPIC33FJ128GP706A from Microchip Technology is an excellent choice for engineers looking to develop sophisticated and efficient control systems. Its rich feature set and high level of integration enable designers to reduce system complexity and cost while achieving superior performance in their applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.5509 $65.5509
3+ $53.7860 $161.3580
4+ $52.1044 $208.4176
5+ $50.4238 $252.1190
6+ $48.7433 $292.4598
8+ $43.7006 $349.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess