Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 18-SOIC
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 6KB (6K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name DSPIC33FJ06GS101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869774-DSPIC33FJ06GS101-E/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS101-E/SO CAD Model

Description

Product Overview: DSPIC33FJ06GS101-E/SO

Microchip Technology's DSPIC33FJ06GS101-E/SO is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller with the digital signal processing capabilities of a DSP to deliver a versatile and powerful solution for embedded control applications. This particular model comes in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Key Features

  • Core Performance: The DSPIC33FJ06GS101-E/SO operates at a maximum frequency of 40 MHz, providing a robust computational platform for complex algorithms and signal processing tasks. Its 16-bit modified Harvard architecture enables efficient instruction execution and data handling.
  • Memory: It includes 6 KB of Flash memory for program storage and 1 KB of RAM for data, ensuring ample space for application code and variables.
  • Advanced Peripherals: The device is equipped with a range of peripherals, such as a 10-bit Analog-to-Digital Converter (ADC) with up to four channels, which allows for precise measurement of analog signals. It also features a variety of communication interfaces, including UART, SPI, and I2C for versatile connectivity options.
  • Power Management: With its low-power design, the DSPIC33FJ06GS101-E/SO is optimized for power-sensitive applications. It supports multiple power-saving modes, which enable the reduction of power consumption during idle periods.
  • Robust Design: The device is designed for reliability and durability, with features such as an extended operating temperature range and built-in protection against over-voltage and under-voltage conditions.
  • Development Support: Microchip Technology provides comprehensive development tools, including the MPLAB Integrated Development Environment (IDE) and a wide range of software libraries, which facilitate rapid development and debugging of applications.

Applications

The DSPIC33FJ06GS101-E/SO is ideal for a variety of applications that require efficient signal processing and control, such as motor control, power conversion, sensor interfacing, and audio processing. Its small footprint and rich feature set make it particularly well-suited for industrial, automotive, and consumer electronics markets where performance and reliability are paramount.

With its blend of microcontroller versatility and DSP power, the DSPIC33FJ06GS101-E/SO from Microchip Technology stands out as a compelling choice for designers seeking a single-chip solution for complex control applications.

You May Also Be Interested in

Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention