EN
  • EN
  • DE

DSPIC33EP512MU810-I/PF

Part No DSPIC33EP512MU810-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 83
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 773506-DSPIC33EP512MU810-I/PF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512MU810-I/PF CAD Model

Description

The DSPIC33EP512MU810-I/PF is a high-performance 16-bit digital signal controller (DSC) from Microchip Technology. It is based on the dsPIC33EP family of DSCs, which are designed for a wide range of applications, including motor control, power electronics, and industrial automation.

The DSPIC33EP512MU810-I/PF features a 70 MIPS DSSP core, 512 KB of flash memory, and 52 KB of RAM. It also has a wide range of peripheral features, including:

  • 32-channel, 12-bit ADC with up to 10 MSPS sampling rate
  • 12-channel PWM
  • 4-channel UART
  • 2-channel I2C
  • 2-channel SPI
  • USB OTG
  • CAN bus
  • QEI

The DSPIC33EP512MU810-I/PF is available in a 100-pin TQFP package. It is AEC-Q100 qualified for automotive applications.

Features and Benefits

  • 70 MIPS DSSP core
  • 512 KB of flash memory
  • 52 KB of RAM
  • 32-channel, 12-bit ADC with up to 10 MSPS sampling rate
  • 12-channel PWM
  • 4-channel UART
  • 2-channel I2C
  • 2-channel SPI
  • USB OTG
  • CAN bus
  • QEI
  • AEC-Q100 qualified for automotive applications

Applications

  • Motor control
  • Power electronics
  • Industrial automation
  • Robotics
  • Automotive
  • Aerospace and defense
  • Medical devices
  • Consumer electronics

Example Applications

  • Brushless DC motor control
  • Induction motor control
  • AC-to-DC motor control
  • Solar power inverters
  • Wind power inverters
  • Industrial robots
  • Automotive engine control
  • Automotive transmission control
  • Automotive safety systems
  • Aerospace and defense systems
  • Medical imaging devices
  • Consumer electronics devices such as drones and smart home devices

Development Tools

Microchip Technology offers a wide range of development tools for the DSPIC33EP512MU810-I/PF, including:

  • MPLAB ICD 4 in-circuit debugger
  • MPLAB XC16 compiler
  • MPLAB X IDE
  • MPLAB Harmony software framework

Conclusion

The DSPIC33EP512MU810-I/PF is a high-performance 16-bit digital signal controller (DSC) with a wide range of features and applications. It is ideal for demanding applications such as motor control, power electronics, and industrial automation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7473 $50.2419
7+ $15.6874 $109.8118
10+ $15.1574 $151.5740
15+ $14.0974 $211.4610
19+ $13.5675 $257.7825
24+ $13.0375 $312.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess