EN
  • EN
  • DE

DSPIC33EP32GS502T-I/MM

Part No DSPIC33EP32GS502T-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28QFN / dsPIC series Microcontroller IC 16-Bit 70 MIPs 32KB (32K x 8) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tape & Reel (TR)
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number DSPIC33EP32GS502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,600
Win Source Part Number 1137227-DSPIC33EP32GS502T-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32GS502T-I/MM CAD Model

Description

dSPIC33EP32GS502T-I/MM Digital Signal Controller

The dSPIC33EP32GS502T-I/MM is a high-performance 16-bit Digital Signal Controller (DSC) from the reputable Microchip Technology, offering an ideal solution for advanced motor control, digital power conversion, and various other applications requiring sophisticated control algorithms and high-speed data processing. This DSC integrates the power of a digital signal processor (DSP) with the simplicity of a microcontroller (MCU), providing a versatile platform for embedded system designers.

Key Features:

  • Core Performance: Built on a 16-bit dsPIC33E core, the device operates at 70 MIPS (Million Instructions Per Second), providing robust computational capabilities and fast interrupt response times.
  • Program Memory: It boasts 32 KB of flash memory, ample for complex algorithms and control programs.
  • RAM: With 4 KB of RAM, this DSC allows for efficient data manipulation and buffering.
  • Digital Signal Processing: The integrated DSP engine supports MAC, saturation, and fractional operations, which are crucial for high-speed mathematical computations.
  • Robust Peripheral Set: It offers a range of peripherals including PWM outputs, analog-to-digital converters (ADCs), and multiple communication interfaces such as I2C, SPI, and UART for versatile connectivity options.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, suitable for harsh environments.
  • Power Management: It features flexible power management modes, including idle and sleep modes, to optimize power consumption for energy-sensitive applications.
  • Packaging: The dSPIC33EP32GS502T-I/MM comes in a compact 28-pin QFN package, ideal for space-constrained applications.

Microchip's dSPIC33EP32GS502T-I/MM is designed to address the needs of complex control systems by providing a high level of integration and performance. This DSC is supported by Microchip's comprehensive development tools, including the MPLAB® IDE and MPLAB XC16 compiler, which facilitate rapid development and debugging. Whether for industrial automation, automotive applications, or advanced consumer electronics, the dSPIC33EP32GS502T-I/MM is a reliable and efficient choice for designers seeking to enhance their system's performance and capabilities.

With its extensive feature set and robust design, the dSPIC33EP32GS502T-I/MM from Microchip Technology stands out as a powerful component for your next high-performance embedded project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess