EN
  • EN
  • DE

DSPIC33EP128GS708T-I/PT

Part No DSPIC33EP128GS708T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80TQFP / dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 22x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number DSPIC33EP128GS708
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33EP128GS708T-I/PT-ND,DSPIC33EP128GS708T-I/PTTR,DSPIC33EP128GS708T-I/PTDKR,DSPIC33EP128GS708T-I/PTCT
Standard Package 1,200
Win Source Part Number 967638-DSPIC33EP128GS708T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GS708T-I/PT CAD Model

Description

Microchip Technology dsPIC33EP128GS708T-I/PT Digital Signal Controller

The dsPIC33EP128GS708T-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller (MCU) and the functionality of a Digital Signal Processor (DSP) in a single chip. This powerful DSC is ideal for applications requiring sophisticated algorithms and high-speed data processing, such as motor control, power conversion, and sensor management in industrial, automotive, and consumer electronics sectors.

Key Features

  • Advanced Digital Signal Processing: The device incorporates DSP engine features such as a modified Harvard architecture, 70 MIPS performance at 70 MHz, and a single-cycle 16x16 MAC, making it suitable for complex math operations.
  • Enhanced Memory: It boasts 128 KB of flash memory and 8 KB of RAM, ensuring ample space for application code and data storage.
  • Flexible I/O Options: With a range of peripherals including UART, SPI, and I2C, the dsPIC33EP128GS708T-I/PT provides versatile connectivity options for various system requirements.
  • Robust PWM Capabilities: The device is equipped with high-resolution PWM modules, which are essential for precise control in power conversion and motor control applications.
  • Extended Temperature Range: Operating over an industrial temperature range of -40°C to +125°C, this DSC is designed to perform reliably in harsh environments.
  • Package: It comes in a 64-TQFP (10x10) package, offering a compact footprint for space-constrained applications.
  • Development Support: Microchip provides comprehensive development tools, including software libraries, development boards, and integrated development environments (IDEs) to streamline the development process.

Applications

The dsPIC33EP128GS708T-I/PT is well-suited for a wide array of applications, such as:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Automotive and Transportation Systems
  • Industrial Automation and Process Control
  • Audio Processing and Pro Audio Equipment

Overall, the dsPIC33EP128GS708T-I/PT from Microchip Technology offers a blend of performance, memory, and peripherals, making it an excellent choice for designers who require a versatile and reliable DSC for their next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess