EN
  • EN
  • DE

DSPIC30F5011T-20I/PT

Part No DSPIC30F5011T-20I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 66KB FLASH 64TQFP / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 66KB (22K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 66KB (22K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC30F5011
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340411-DSPIC30F5011T-20I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F5011T-20I/PT CAD Model

Description

Microchip Technology dsPIC30F5011T-20I/PT Digital Signal Controller

The dsPIC30F5011T-20I/PT is a high-performance 16-bit Digital Signal Controller (DSC) designed by Microchip Technology, renowned for its robust architecture and versatility in handling complex digital signal processing tasks. This powerful microcontroller is well-suited for applications requiring efficient operations in both digital signal processing and control, such as motor control, power conversion, and sensing applications.

Key Features:

  • High-Performance DSC Core: The dsPIC30F5011T-20I/PT features a 16-bit modified Harvard architecture with an instruction set optimized for digital signal processing and high-speed control applications. This enables the execution of complex algorithms with high precision and speed.
  • Operating Speed: It operates at a maximum frequency of 20MHz, providing the computational power needed for real-time processing and control tasks.
  • Program Memory: The device comes with 48K words of on-chip flash program memory, allowing for robust application development without the need for external memory components.
  • RAM: It includes 2K words of data RAM, ensuring sufficient space for temporary data storage during operation.
  • Advanced Peripherals: This DSC is equipped with a variety of peripherals including PWM outputs, analog-to-digital converters (ADCs), and serial communication modules, which provide versatility in interfacing with external components and systems.
  • Robust I/O: With up to 35 general-purpose I/O pins, the dsPIC30F5011T-20I/PT can handle multiple input and output operations, making it ideal for interfacing with sensors, actuators, and other electronic devices.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: It is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while offering adequate pin access for complex designs.

Applications:

The dsPIC30F5011T-20I/PT is designed to cater to a wide range of applications that demand efficient and reliable digital signal control. Its applications span across:

  • Automotive systems
  • Industrial control systems
  • Motor control (AC/DC, BLDC, PMSM)
  • Power supplies and converters
  • Robotics
  • Medical devices
  • Audio and speech processing

With its robust set of features and capabilities, the dsPIC30F5011T-20I/PT from Microchip Technology stands out as a versatile and powerful DSC option for engineers and developers looking to push the boundaries of digital signal processing and control in their products.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess