EN
  • EN
  • DE

DSC6331MI1HA-033.3333

Part No DSC6331MI1HA-033.3333
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 33.3333MHZ LVCMOS / 33.3333 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 33.3333 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth -0.50%, Down Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344089-DSC6331MI1HA-033.3333
Ultra Librarian 3D Model Ultra Librarian DSC6331MI1HA-033.3333 CAD Model

Description

Product Overview: DSC6331MI1HA-033.3333

The DSC6331MI1HA-033.3333 is a high-performance, low-power MEMS oscillator from Microchip Technology, designed to deliver exceptional stability and reliability for a wide array of electronic applications. This precision oscillator is an ideal choice for designers looking for a compact and energy-efficient timing solution that does not compromise on quality.

Key Features

  • Frequency: The device offers a fixed output frequency of 33.3333 MHz, providing a precise clock signal for your application.
  • Package: Encased in a compact 4-SMD, no lead package, the DSC6331 series is designed for space-constrained applications.
  • Supply Voltage: Operating with a supply voltage ranging from 1.71V to 3.63V, this oscillator can accommodate various power requirements, making it versatile for different system designs.
  • Stability: The DSC6331MI1HA-033.3333 boasts excellent frequency stability, ensuring consistent performance across temperature and voltage variations.
  • Power Consumption: With a low current consumption, this device is optimized for power-sensitive applications, contributing to longer battery life in portable electronics.
  • Operating Temperature: It operates over an industrial temperature range, making it suitable for harsh environment applications.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital circuits, ensuring easy integration into your system.

Applications

The DSC6331MI1HA-033.3333 is a versatile component that can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Industrial controls and automation
  • IoT devices
  • Consumer electronics

Microchip Technology's commitment to quality is evident in the DSC6331MI1HA-033.3333, which is built to meet the rigorous demands of modern electronic systems. With its robust performance and compact form factor, this MEMS oscillator is an excellent choice for designers looking to optimize their products for speed, efficiency, and reliability.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess