EN
  • EN
  • DE

DSC6331JE1CA-024.0000

Part No DSC6331JE1CA-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSCILLATOR / 24 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343136-DSC6331JE1CA-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331JE1CA-024.0000 CAD Model

Description

Microchip Technology DSC6331JE1CA-024.0000 Crystal Oscillator

The DSC6331JE1CA-024.0000 is a high-performance, precision crystal oscillator device designed and manufactured by Microchip Technology. This MEMS-based oscillator provides a stable and reliable clock signal, essential for a wide array of electronic applications. With an output frequency of 24.0000 MHz, it is particularly well-suited for use in microcontroller-based systems, networking equipment, and industrial electronics where accurate timing is critical.

The DSC6331 series is built using Microchip's proprietary MEMS technology, which ensures robustness and high reliability compared to traditional quartz-based crystal oscillators. This technology makes the DSC6331JE1CA-024.0000 less susceptible to mechanical shock, vibration, and temperature variations, thereby offering superior performance in challenging environments.

Key Features:

  • Frequency: 24.0000 MHz, providing a precise clock signal for timing-sensitive applications.
  • Supply Voltage: Operates at a supply voltage of 1.8V, making it suitable for low-power devices and battery-operated applications.
  • Stability: Offers excellent frequency stability over a wide temperature range, ensuring consistent performance.
  • Form Factor: Comes in a compact 6-SMD, no lead package, allowing for easy integration into space-constrained designs.
  • Output Type: CMOS output, compatible with a variety of digital circuits.
  • Operating Temperature: Designed to operate within the industrial temperature range of -40°C to +85°C.
  • RoHS Compliant: Meets RoHS environmental standards, ensuring its suitability for use in environmentally-sensitive applications.

The DSC6331JE1CA-024.0000 is an ideal solution for designers looking for a reliable and accurate timing component that minimizes design complexity and reduces time to market. Its robustness and ease of use make it an excellent choice for a broad spectrum of applications, from consumer electronics to industrial automation systems. By choosing Microchip Technology's DSC6331JE1CA-024.0000, engineers can ensure their products maintain precision timing, which is crucial for system stability and performance.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess